EN
  • EN
  • DE

ADS7810U/1KE4

Part No ADS7810U/1KE4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Converters - Analog to Digital (ADC) 12-Bit 800kHz Sampling CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Rate 800 ksps
Interface Parallel
Maximum Operating Temperature 85 °C
Max Power Dissipation 275 mW
Min Operating Temperature -40 °C
Nominal Supply Current 16 mA
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Pins 28
Resolution 1.5 B
RoHS Compliant
Sampling Rate 800 ksps
Signal to Noise Ratio (SNR) 71 dB
Win Source Part Number 969671-ADS7810U/1KE4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS7810U/1KE4 CAD Model

Description

The ADS7810U/1KE4 is a high-precision, 12-bit analog-to-digital converter (ADC) offered by the renowned semiconductor manufacturer, Texas Instruments. This device is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including industrial process control, medical equipment, and data acquisition systems.

Key Features:

  • Resolution: The ADS7810U/1KE4 boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a high-speed sampling rate, this ADC can process up to 20,000 samples per second, ensuring that even rapidly changing signals are captured accurately.
  • Single Supply Operation: Designed for simplicity, it operates from a single +5V power supply, reducing complexity and power demands on system designs.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Input Range: The input range is ±10V, allowing the ADC to handle a wide range of signal amplitudes.
  • Interface: It features a parallel interface for easy integration with microcontrollers and digital signal processors.

Product Applications:

The ADS7810U/1KE4 is versatile and can be used in various high-performance applications where accurate digital representation of analog signals is critical:

  • Industrial automation and process control systems
  • Medical instrumentation such as ECG and EEG monitors
  • Data acquisition and signal analysis equipment
  • Scientific research instruments

Quality and Reliability:

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The ADS7810U/1KE4 is no exception, built to provide consistent performance even in the most demanding environments.

Ordering Information:

For ordering, refer to the part number ADS7810U/1KE4. For detailed specifications, technical documents, and potential alternatives, visit the Texas Instruments official website or contact your local authorized distributor.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9078 $63.8156
4+ $26.1808 $104.7232
6+ $25.3627 $152.1762
9+ $24.5445 $220.9005
11+ $23.7264 $260.9904
15+ $21.2719 $319.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,689 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess