EN
  • EN
  • DE

TS12A12511DGKR

Part No TS12A12511DGKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE SPDT ANALOG SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 5 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 95ns, 50ns
-3db Bandwidth 93MHz
Charge Injection 26pC
Channel Capacitance (CS(off), CD(off)) 14pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -70dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1274154-TS12A12511DGKR
Manufacturer Homepage www.ti.com
Family Name TS12A12511
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS12A12511DGKR CAD Model

Description

The TS12A12511DGKR from Texas Instruments is a high-performance, single-pole double-throw (SPDT) analog switch that is designed to operate from a single 1.65V to 5.5V power supply. This versatile switch is a part of the industry-leading portfolio of Texas Instruments' analog switches and multiplexers that provide signal routing solutions for a wide range of applications.

Key Features

  • Low On-State Resistance (Ron): The device features a low Ron, typically around 0.4 ohms at a 2.7V supply, which minimizes signal distortion and voltage drop across the switch, ensuring high signal integrity.
  • Wide Operating Voltage Range: With an operating voltage range of 1.65V to 5.5V, the TS12A12511DGKR is compatible with various logic levels, making it suitable for both portable and stationary applications.
  • High ESD Protection: The switch offers excellent electrostatic discharge (ESD) protection, which enhances its robustness and reliability in harsh environments.
  • Bidirectional Signal Flow: It supports bidirectional signal flow, which means it can pass signals in both directions through the switch, providing design flexibility.
  • Break-Before-Make Switching: The device ensures break-before-make (BBM) switching, preventing unwanted short circuits between the NC (Normally Closed) and NO (Normally Open) paths during state changes.

Applications

The TS12A12511DGKR is ideal for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Sample and hold circuits
  • Medical equipment

Package and Quality

This analog switch comes in a compact 8-pin VSSOP (DGK) package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TS12A12511DGKR is no exception; it is designed and manufactured to meet the highest standards of performance and reliability.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9957 $51.8882
62+ $1.6375 $101.5250
95+ $1.5863 $150.6985
131+ $1.5352 $201.1112
169+ $1.4840 $250.7960
226+ $1.3305 $300.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,705 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess