EN
  • EN
  • DE

ADS7807PB

Part No ADS7807PB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low-Power 16-Bit Sampling CMOS ANALOG-to-DIGITAL CONVERTER | IC ADC 16BIT SAR 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 40k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number ADS7807
Manufacturer Pack Quantity 13
MSL Level 3 (168 Hours)
Win Source Part Number 1141851-ADS7807PB
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7807PB CAD Model

Description

The ADS7807PB, crafted by the renowned Texas Instruments, is a high-precision, 16-bit analog-to-digital converter (ADC) that delivers exceptional performance in a compact, 28-pin PDIP package. Designed to meet the rigorous demands of sophisticated electronic systems, this ADC is an ideal choice for applications requiring high accuracy and low power consumption.

Key Features

  • Precision Conversion: The ADS7807PB features a 16-bit sampling architecture with a pseudo-differential input, ensuring precise and accurate measurement of analog signals.
  • High-Speed Interface: It offers a fast parallel interface, enabling seamless integration with microprocessors and digital systems.
  • Low Power Consumption: With a typical power consumption of just 75mW at 5V, this ADC is well-suited for battery-operated devices and energy-sensitive applications.
  • Versatile Sampling Rates: It supports a wide range of sampling rates up to 40kHz, making it adaptable to various data acquisition needs.
  • Flexible Operating Ranges: The ADS7807PB operates over a broad temperature range from -40°C to +85°C, ensuring reliable performance in diverse environments.

Applications

The robust feature set of the ADS7807PB makes it an excellent choice for a wide array of applications, including:

  • Medical instrumentation
  • Test and measurement equipment
  • Industrial control systems
  • Data acquisition systems
  • Scientific analysis devices

Technical Specifications

Parameter Value Resolution 16-bit Sampling Rate Up to 40kHz Power Supply Voltage 5V ±5% Operating Temperature -40°C to +85°C Package Type 28-pin PDIP

With its precision, speed, and efficiency, the Texas Instruments ADS7807PB stands out as a superior ADC solution for professionals seeking top-tier performance in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess