Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1141845-ADS7804UB
Manufacturer Homepage www.ti.com
Family Name ADS7804
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7804UB CAD Model

Description

The ADS7804UB is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments, known for its precision and versatility in a variety of applications. This ADC is part of TI's extensive data converter portfolio and is ideal for situations where accurate analog signal conversion is critical, such as in industrial instrumentation, medical equipment, and data acquisition systems.

Key Features:

  • Precision Conversion: With its 12-bit resolution, the ADS7804UB ensures high-precision digital representation of analog signals, allowing for fine detail and accuracy in measurements.
  • High-Speed Performance: The device boasts a fast conversion time, enabling real-time processing and control in systems where response time is crucial.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7804UB operates with a low power requirement, making it suitable for battery-powered or energy-sensitive applications.
  • Flexible Interface: The ADC features a user-friendly digital interface, which can be easily connected to microprocessors or digital systems, providing versatility in system design and integration.
  • Durable Package: Encased in a robust package, the ADS7804UB is built to withstand challenging environmental conditions, ensuring reliable performance in industrial settings.

Applications:

The ADS7804UB is engineered for use in a wide range of applications. Its precision and speed make it an excellent choice for:

  • Process Control Systems
  • Test and Measurement Instruments
  • Medical Diagnostic Equipment
  • Data Acquisition Modules
  • Scientific Analysis Devices

Texas Instruments' commitment to innovation is evident in the ADS7804UB ADC, which is designed to meet the rigorous demands of modern electronic systems. Whether you are developing cutting-edge medical technology or sophisticated industrial machinery, this ADC offers the accuracy, speed, and reliability needed to deliver superior performance.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR SOT23-6
Need more? Email Us
ECAD model for MAX11665AUT+T
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
ECAD model for HI3-7151J-5
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26321FBZ-T7A
Maxim Integrated
IC ADC 12BIT SAR 20SSOP
Lowest to $26.0776
ECAD model for MAX1203BCAP+T
Maxim Integrated
IC ADC 12BIT DUAL SLOPE 44PLCC
Need more? Email Us
ECAD model for ICL7109CQH+TD
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
ECAD model for AD7856ARSZ-REEL7
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
ECAD model for ISL26329FVZ
Renesas Electronics America
IC ADC 8BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26708IRTZ
Maxim Integrated
IC ADC 16BIT SAR 10UMAX
Need more? Email Us
ECAD model for MAX11100EUB+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3686 $80.3686
2+ $65.9436 $131.8872
3+ $63.8828 $191.6484
4+ $61.8221 $247.2884
5+ $59.7613 $298.8065
7+ $53.5791 $375.0537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 309 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention