EN
  • EN
  • DE

ADS774KU/1KE4

Part No ADS774KU/1KE4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Gold
Conversion Rate 125 ksps
Height 2.65 mm
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Yes
Length 17.9 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 120 mW
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Min Supply Voltage (DC) 4.5 V
Nominal Supply Current 15 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Inputs 1
Number of Pins 28
Operating Supply Voltage 5.4 V
Polarity Bipolar, Unipolar
Power Consumption 75 mW
Power Dissipation 75 mW
Resolution 1.5 B
RoHS Compliant
Sampling Rate 117 ksps
Signal to Noise Ratio (SNR) 72 dB
Spurious-free dynamic range (SFDR) 78 dB
Supply Type Single
Thickness 2.35 mm
Width 7.5 mm
Win Source Part Number 969670-ADS774KU/1KE4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS774KU/1KE4 CAD Model

Description

Product Overview: Texas Instruments ADS774KU/1KE4

The ADS774KU/1KE4 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor innovation. This precision ADC is well-suited for applications that require accurate and fast data conversion from analog to digital form. It is commonly used in data acquisition systems, medical instrumentation, industrial process control, and any other system where signal integrity is paramount.

Key Features:

  • Resolution: The ADS774KU/1KE4 boasts a 12-bit resolution, providing fine detail in the digital representation of the analog signal.
  • Sampling Rate: With a high-speed sampling rate, it ensures that rapidly changing signals are captured with high fidelity.
  • Input Range: It features a flexible input range that accommodates a variety of signal levels, making it versatile for different applications.
  • Interface: The device has a parallel interface for easy connectivity to microcontrollers, DSPs, and other digital systems.
  • Power Consumption: Designed for efficient operation, it has a low power consumption which makes it ideal for portable and battery-powered applications.
  • Package: The ADS774KU/1KE4 comes in a robust package that ensures reliable operation even in harsh environments.

Applications:

The ADS774KU/1KE4 is versatile and can be used in a range of applications including:

  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Control
  • Scientific Analysis Equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The ADS774KU/1KE4 is built to meet high standards, ensuring consistent performance and longevity in the field. With Texas Instruments' expertise in ADC technology, users can expect precise and reliable data conversion for their critical applications.

Ordering Information:

To order or obtain more information about the ADS774KU/1KE4, visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting the authentic product by purchasing through official channels.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess