EN
  • EN
  • DE

ADS7279IPWR

Part No ADS7279IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LOW-POWER, 14-BIT, 1MHz, SINGLE/DUAL UNIPOLAR INPUT, ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 1M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1141831-ADS7279IPWR
Manufacturer Homepage www.ti.com
Family Name ADS7279
Introduction Date July 01, 2005
ECCN 3A991.c.3
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7279IPWR CAD Model

Description

Product Overview: Texas Instruments ADS7279IPWR

The Texas Instruments ADS7279IPWR is a high-performance, low-power, successive approximation register (SAR) analog-to-digital converter (ADC) that provides 12-bit resolution at a sampling rate of up to 1 MSPS. Designed with precision and efficiency in mind, this ADC is an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control.

This versatile device operates from a single 2.7V to 5.5V power supply and features a wide input bandwidth that makes it suitable for multiplexed applications. With its integrated features and high level of integration, the ADS7279IPWR simplifies design and reduces the need for external components, which can save space and cost in your system.

Key Features:

  • Resolution: 12-bit SAR ADC with no missing codes.
  • Sample Rate: Up to 1 MSPS, allowing for high-speed data acquisition.
  • Power Supply: Single supply operation from 2.7V to 5.5V.
  • Input Range: Wide input range that accepts a variety of signal levels.
  • Interface: SPI-compatible serial interface for easy communication with microcontrollers and DSPs.
  • Package: Available in a compact TSSOP-16 package, ideal for space-constrained applications.
  • Low Power Consumption: Suitable for battery-powered and portable applications due to its low power design.
  • Integrated Features: Includes an internal oscillator, a temperature sensor, and a reference with a low drift coefficient, further reducing external component requirements.

Applications:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control and monitoring
  • Battery-powered devices
  • Portable instrumentation

The ADS7279IPWR is a testament to Texas Instruments' commitment to providing high-quality, reliable components that meet the stringent demands of modern electronics. With its combination of high-speed performance, precision, and low power consumption, this ADC is an excellent choice for designers looking to optimize their systems for both functionality and cost-effectiveness.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6822 $53.4110
12+ $8.7649 $105.1788
18+ $8.4910 $152.8380
25+ $8.2171 $205.4275
32+ $7.9432 $254.1824
43+ $7.1215 $306.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess