EN
  • EN
  • DE

ADS7128IRTER

Part No ADS7128IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16WQFN / 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Number of Inputs 8
Input Type Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.35V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Surface Mount
Base Product Number ADS7128
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS7128IRTERDKR,296-ADS7128IRTERCT,296-ADS7128IRTERTR
Standard Package 3,000
Win Source Part Number 1321269-ADS7128IRTER
Ultra Librarian 3D Model Ultra Librarian ADS7128IRTER CAD Model

Description

Product Overview: Texas Instruments ADS7128IRTER

The Texas Instruments ADS7128IRTER is a versatile and highly integrated 12-bit, 8-channel, multiplexed successive approximation register (SAR) analog-to-digital converter (ADC) designed for precision data acquisition and sensor measurement in a wide range of applications. This compact, low-power device is ideal for space-constrained and power-sensitive applications such as portable instruments, battery-operated equipment, and remote sensing nodes.

Key Features

  • High Resolution: With 12-bit resolution, the ADS7128IRTER provides precise measurement capabilities, allowing for accurate signal representation.
  • Multiple Channels: The 8-channel input multiplexer offers the flexibility to connect multiple sensors, reducing system complexity and component count.
  • Configurable Input Range: The input range is configurable, enabling the ADC to accommodate various signal levels for diverse application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered and energy-harvesting systems.
  • Compact Package: Housed in a small WQFN-16 package, it minimizes PCB footprint and is easy to integrate into space-constrained designs.
  • Interface Options: The SPI-compatible serial interface ensures easy connectivity with most microcontrollers and digital systems.

Applications

The ADS7128IRTER is well-suited for a range of applications, including:

  • Portable instrumentation
  • Battery-operated devices
  • Data acquisition systems
  • Industrial control and automation
  • Medical equipment
  • Environmental monitoring systems

Reliability and Support

As a product of Texas Instruments, the ADS7128IRTER benefits from the company's commitment to quality and reliability. Technical support and extensive documentation are available, providing designers with the resources needed to integrate this ADC into their projects effectively. With its high performance, integration, and support, the ADS7128IRTER is a solid choice for professionals seeking a reliable and efficient solution for their analog-to-digital conversion needs.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8105 $50.5890
44+ $2.3060 $101.4640
68+ $2.2340 $151.9120
93+ $2.1619 $201.0567
120+ $2.0898 $250.7760
161+ $1.8737 $301.6657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,580 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess