EN
  • EN
  • DE

10-18-1041

Part No 10-18-1041
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 2.36mm Diameter Standard .093" Pin and Socket Header, Shrouded, 4 Circuits, 4 Male Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Male Pin
Contact Material Brass
Contact Plating Tin
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 5 A
Depth 8.4 mm
Gender Female
Housing Color Black
Housing Material Polyester
Lead Free Contains Lead, Lead Free
Lead Pitch 5.03 mm
Length 24.6 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 250 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 4
Number of Contacts 4
Number of Positions 4
Number of Rows 1
Orientation Vertical
Packaging Bulk
Pitch 5.03 mm
Plating Tin
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating (DC) 250 V
Win Source Part Number 1041121-10-18-1041
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10-18-1041 CAD Model

Description

The Molex, LLC 1041121-10-18-1041 Circular Connectors - Housings component is a black, 4 position, male pin, vertical orientation, and solder termination connector.

  • Positions: 4
  • Pin Type: Male
  • Orientation: Vertical
  • Termination: Solder
  • Color: Black
  • Pitch: 5.03mm
  • Depth: 8.4mm
  • Package: Bulk
  • Maximum Operating Temperature: 105 degrees Celsius
  • RoHS Compliant: Yes
  • Contains Lead: Yes
  • Supply and Demand: Shortage

You May Also Be Interested in

TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess