EN
  • EN
  • DE

ADS7057IRUGR

Part No ADS7057IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 8X2QFN / 14 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 2.5M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Mounting Surface Mount
Base Product Number ADS7057
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48822-2,296-48822-1,296-48822-6,ADS7057IRUGR-ND
Standard Package 3,000
Win Source Part Number 1321137-ADS7057IRUGR
Ultra Librarian 3D Model Ultra Librarian ADS7057IRUGR CAD Model

Description

The Texas Instruments ADS7057IRUGR is a cutting-edge, ultra-low-power, 14-bit analog-to-digital converter (ADC) that offers exceptional performance and accuracy for a wide range of applications. Designed with precision in mind, this ADC is ideal for battery-powered devices, medical instruments, and industrial control systems where efficiency and reliability are paramount.

Key Features

  • High-Resolution 14-Bit ADC: Delivers high precision measurements, ensuring accurate data conversion from analog to digital form.
  • Ultra-Low Power Consumption: With a power-saving design, the ADS7057IRUGR is optimized for energy-sensitive applications, extending the battery life of portable devices.
  • Wide Input Range: Accommodates a broad spectrum of input signals, making it versatile for various use cases.
  • High-Speed Interface: Features a high-speed SPI-compatible serial interface for quick data transfer, maintaining throughput in demanding scenarios.
  • Small Form Factor: Comes in a compact VQFN (RUG) package, which is ideal for space-constrained applications.

Performance Parameters

The ADS7057IRUGR operates over a specified temperature range of -40°C to +125°C, providing reliable performance under extreme conditions. Its sampling rate of up to 1 MSPS (mega-samples per second) allows for rapid data acquisition, which is essential for real-time monitoring and control systems.

Applications

This ADC is an excellent choice for a multitude of applications, including:

  • Portable Instrumentation
  • Energy Harvesting Systems
  • Medical Monitoring Devices
  • Industrial Process Control
  • Data Acquisition Systems

Conclusion

The Texas Instruments ADS7057IRUGR ADC is a high-performance component that brings together precision, efficiency, and versatility. Whether it's for portable medical devices or industrial automation, this ADC stands out by providing reliable and accurate data conversion while keeping power consumption at a minimum. For designers and engineers looking to enhance their systems with a top-tier ADC, the ADS7057IRUGR is an excellent choice.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2706 $57.8942
15+ $6.7861 $101.7915
23+ $6.5741 $151.2043
32+ $6.3620 $203.5840
41+ $6.1499 $252.1459
55+ $5.5137 $303.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess