EN
  • EN
  • DE

ADS7044IRUGR

Part No ADS7044IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8X2QFN / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 1.65V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Mounting Surface Mount
Base Product Number ADS7044
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISADS7044IRUGR,ADS7044IRUGR-ND,296-38608-6,2156-ADS7044IRUGR,296-38608-2,296-38608-1
Standard Package 3,000
Win Source Part Number 1318336-ADS7044IRUGR
Ultra Librarian 3D Model Ultra Librarian ADS7044IRUGR CAD Model

Description

Introducing the Texas Instruments ADS7044IRUGR

The Texas Instruments ADS7044IRUGR is a state-of-the-art, ultra-low power, 12-bit analog-to-digital converter (ADC) that promises exceptional performance for a wide range of applications. Designed with precision and efficiency in mind, this compact and robust ADC is an ideal choice for battery-powered devices, portable instrumentation, and any system where power efficiency is paramount.

Key Features

  • High-Speed Performance: The ADS7044IRUGR boasts a high-speed sampling rate of up to 1 MSPS (mega-samples per second), allowing for rapid data acquisition and processing in real-time applications.
  • Ultra-Low Power Consumption: With a power consumption of just 690 µW at the full 1 MSPS rate, this ADC is optimized for energy-sensitive applications, ensuring a longer battery life and reduced power costs.
  • Wide Input Range: It supports a wide analog input range, making it versatile for various signal types without the need for external signal conditioning.
  • Flexible Power Supply: The device operates from a 2.35V to 3.6V power supply, providing flexibility in system design and compatibility with a variety of power sources.
  • Small Form Factor: Housed in a compact 10-pin X2QFN package, the ADS7044IRUGR saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the ADS7044IRUGR makes it suitable for a diverse array of applications, including:

  • Portable medical devices
  • Battery-operated equipment
  • Data acquisition systems
  • Handheld instruments
  • Power-sensitive IoT devices

Reliability and Support

As with all Texas Instruments products, the ADS7044IRUGR is backed by a comprehensive support infrastructure. Engineers can access a wealth of resources, including detailed datasheets, application notes, and an active user community to ensure successful integration into their designs.

Whether you're designing a new handheld device or looking to upgrade an existing system, the Texas Instruments ADS7044IRUGR ADC offers the perfect blend of speed, power efficiency, and compactness to meet your needs.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6258 $50.7612
34+ $2.9750 $101.1500
53+ $2.8821 $152.7513
72+ $2.7891 $200.8152
93+ $2.6961 $250.7373
125+ $2.4172 $302.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess