EN
  • EN
  • DE

ADS7043IRUGR

Part No ADS7043IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8X2QFN / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 1.65V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Mounting Surface Mount
Base Product Number ADS7043
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38607-6,ADS7043IRUGR-ND,TEXTISADS7043IRUGR,296-38607-1,296-38607-2,2156-ADS7043IRUGR
Standard Package 3,000
Win Source Part Number 1321199-ADS7043IRUGR
Ultra Librarian 3D Model Ultra Librarian ADS7043IRUGR CAD Model

Description

The Texas Instruments ADS7043IRUGR is a state-of-the-art, ultra-low power, 12-bit analog-to-digital converter (ADC) that offers a remarkable blend of performance and efficiency. Designed with precision in mind, this compact component is ideal for battery-powered applications, portable instruments, and any system where power consumption is a critical concern.

Key Features

  • High-Resolution ADC: With 12-bit resolution, the ADS7043IRUGR provides precise digital representation of analog signals, making it suitable for high-precision measurements.
  • Ultra-Low Power Consumption: This ADC is engineered for energy efficiency, boasting a power consumption of only 690 µW at a 1 MSPS data rate, which decreases to 1.9 µW in power-down mode.
  • Fast Data Rate: It supports a maximum sampling rate of up to 1 MSPS (mega-samples per second), allowing for rapid signal acquisition and processing, which is essential for real-time applications.
  • Single-Supply Operation: The device operates from a single 1.65V to 3.6V power supply, providing design flexibility and ease of integration into various system architectures.
  • Small Form Factor: Housed in a compact 10-pin X2QFN package, the ADS7043IRUGR is optimized for space-constrained applications.

Applications

The ADS7043IRUGR is versatile and can be employed in a wide range of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Medical instruments such as heart rate monitors and blood glucose meters
  • Consumer electronics
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7043IRUGR is no exception. It is designed to meet the stringent requirements of industrial and commercial markets, ensuring long-term performance and stability.

Summary

In summary, the ADS7043IRUGR from Texas Instruments is a powerful, ultra-low power ADC that offers exceptional performance in a tiny package. Its high resolution, fast data rate, and energy efficiency make it an excellent choice for designers looking to optimize their systems for both precision and power management.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5368 $55.3680
23+ $4.5430 $104.4890
35+ $4.4011 $154.0385
47+ $4.2591 $200.1777
61+ $4.1171 $251.1431
82+ $3.6912 $302.6784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess