EN
  • EN
  • DE

ADS6445MRGCTEP

Part No ADS6445MRGCTEP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 125M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -55°C ~ 125°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Type Surface Mount
Base Product Number ADS6445
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 910870-ADS6445MRGCTEP
Ultra Librarian 3D Model Ultra Librarian ADS6445MRGCTEP CAD Model

Description

Product Overview: Texas Instruments ADS6445MRGCTEP

The Texas Instruments ADS6445MRGCTEP is a high-performance, quad-channel analog-to-digital converter (ADC) designed for a variety of demanding applications that require high-speed data acquisition and processing. This robust ADC is part of Texas Instruments' Enhanced Product (EP) lineup, which means it is engineered to meet the stringent requirements of aerospace and defense applications, as well as other high-reliability environments.

Key Features

  • Precision Conversion: The ADS6445MRGCTEP features a 14-bit resolution, ensuring precise digital representation of the input analog signal.
  • High Sampling Rate: With a maximum sampling rate of up to 125 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signals without compromising data integrity.
  • Quad-Channel Input: The device has four independent ADC channels, which allows for simultaneous sampling of multiple signals, making it ideal for multi-channel applications.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS6445MRGCTEP is designed to be power-efficient, which is crucial for applications where power availability is a concern.
  • Durable Design: As part of the EP range, this ADC is built to operate reliably over a wide temperature range and withstand harsh environmental conditions.
  • Flexible Interface: The product includes a serialized LVDS (Low-Voltage Differential Signaling) output, which reduces the number of interface lines required and minimizes the overall system footprint.

Applications

The ADS6445MRGCTEP is well-suited for a range of critical applications, including:

  • Radar and satellite communication systems
  • Test and measurement equipment
  • Medical imaging devices
  • High-reliability data acquisition systems

Package and Quality

This ADC comes in a robust 64-pin VQFN (Very Thin Quad Flat Non-leaded) package, which is designed for optimal thermal performance and space-saving on printed circuit boards. Furthermore, the ADS6445MRGCTEP meets the quality standards of Texas Instruments' EP classification, ensuring enhanced product change notification, extended temperature performance, and baseline control.

Overall, the ADS6445MRGCTEP from Texas Instruments represents a high-quality, reliable solution for systems that cannot afford to compromise on speed, accuracy, or durability.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess