EN
  • EN
  • DE

ADS62P43IRGCR

Part No ADS62P43IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual Channel 14-Bit, 125/105/80/65 MSPS ADC with Parallel CMOS/DDR LVDS outputs | IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 80M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS62P43
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141808-ADS62P43IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS62P43IRGCR CAD Model

Description

Product Overview: Texas Instruments ADS62P43IRGCR

The ADS62P43IRGCR is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of signal processing applications such as communications, test and measurement equipment, and radar systems. This integrated circuit is part of TI's ADS62P4x series, which is renowned for its exceptional speed and accuracy.

Key Features

  • Precision Conversion: The ADS62P43IRGCR offers a 14-bit resolution, ensuring high-fidelity signal conversion with minimal data loss. This level of precision is essential for applications requiring accurate signal processing.
  • High Sampling Rate: With a maximum sampling rate of up to 125 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals into digital data without sacrificing detail or introducing significant latency.
  • Dual-Channel Operation: The dual-channel design allows for simultaneous sampling of two analog inputs, which is beneficial for complex systems that require multi-channel data acquisition.
  • Low Power Consumption: Despite its high-speed performance, the ADS62P43IRGCR is designed for efficiency with a low power consumption, making it suitable for power-sensitive applications.
  • Flexible Interface: The device features a DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) output interface that provides high-speed data transfer while minimizing noise and signal interference.

Package and Integration

The ADS62P43IRGCR comes in a compact 64-VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications. Its small footprint and surface-mount design facilitate easy integration into a wide range of electronic systems.

Applications

This ADC is well-suited for a variety of high-speed data acquisition tasks, including:

  • Wireless and wired broadband communication
  • Professional and portable audio equipment
  • Medical imaging systems
  • Test and measurement instruments
  • Radar and satellite communication systems

Overall, the Texas Instruments ADS62P43IRGCR represents a blend of performance, efficiency, and versatility, making it an excellent choice for engineers and designers looking to implement a reliable ADC solution in their high-speed signal processing applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6944 $53.5552
19+ $5.4929 $104.3651
29+ $5.3212 $154.3148
39+ $5.1496 $200.8344
51+ $4.9779 $253.8729
68+ $4.4630 $303.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess