EN
  • EN
  • DE

ADS61JB23IRHAT

Part No ADS61JB23IRHAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit Input-Buffered 80 MSPS ADC with JESD204A Output Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface JESD204A
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V, 3 V ~ 3.6 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 1141793-ADS61JB23IRHAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS61JB23
Introduction Date December 05, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS61JB23IRHAT CAD Model

Description

Product Overview: ADS61JB23IRHAT

The ADS61JB23IRHAT is a state-of-the-art analog-to-digital converter (ADC) developed by Texas Instruments, designed to meet the rigorous demands of high-speed signal processing applications. This high-performance ADC is particularly suitable for applications in communications, medical imaging, test and measurement equipment, and radar systems where precise signal conversion is critical.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in signal conversion for applications that require high accuracy and detail.
  • Sampling Rate: With a maximum sampling rate of 250 MSPS (mega samples per second), the ADS61JB23IRHAT is capable of handling high-speed signals, ensuring that no critical information is lost during the conversion process.
  • Input Range: The ADC features a flexible input range, which allows it to accommodate various signal amplitudes, making it versatile for different types of input signals.
  • Interface: It includes a high-speed LVDS (Low-Voltage Differential Signaling) interface, which ensures fast data transfer rates and minimizes noise, enhancing the signal integrity.
  • Power Efficiency: The device is designed with power efficiency in mind, consuming low power for its performance level, which makes it ideal for portable and battery-operated devices.
  • Package: Housed in a compact VQFN (Very-thin Quad Flat Non-leaded) package, the ADS61JB23IRHAT is designed for space-constrained applications without sacrificing performance.

Applications

The ADS61JB23IRHAT is ideal for a broad range of applications, including:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Radar and Satellite Systems
  • Data Acquisition Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS61JB23IRHAT is no exception. It is built to meet the high standards expected from TI products, ensuring long-term performance and stability in the most demanding environments.

For designers and engineers looking for a high-speed ADC with exceptional performance, the ADS61JB23IRHAT from Texas Instruments is an excellent choice that combines speed, accuracy, and efficiency in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess