EN
  • EN
  • DE

ADS6148IRGZR

Part No ADS6148IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14/12-Bit, 250/210 MSPS ADCs With DDR LVDS and Parallel CMOS Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1141789-ADS6148IRGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS6148
Introduction Date May 01, 2008
ECCN 3A991.c.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS6148IRGZR CAD Model

Description

The Texas Instruments ADS6148IRGZR is a state-of-the-art, high-performance, 14-bit analog-to-digital converter (ADC) designed to meet the demanding requirements of high-speed signal processing in a wide range of applications, including communications, test and measurement systems, and medical imaging equipment.

Key Features

  • High-Speed Performance: The ADS6148IRGZR boasts an impressive sampling rate of up to 250 MSPS, providing the speed needed for high-bandwidth applications.
  • Resolution: With 14-bit resolution, this ADC offers fine quantization levels, resulting in high-quality digital representation of the input signal.
  • Input Range: It features a flexible input range, which can be adjusted to accommodate various signal amplitudes.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS6148IRGZR consumes minimal power, reducing the thermal footprint and making it ideal for power-sensitive applications.
  • Integrated Features: The device includes an internal voltage reference and an analog input buffer, simplifying system design and reducing the need for external components.
  • Digital Interface: It offers a parallel CMOS or LVDS digital output interface, providing easy integration with digital processors and FPGAs.
  • Package: The ADS6148IRGZR comes in a compact 48-pin QFN (RGZ) package, suitable for space-constrained applications.

Applications

The ADS6148IRGZR is versatile and can be used in a variety of applications, including:

  • Wireless Communications (LTE, WiMAX, 5G)
  • Radar and Satellite Communication Systems
  • Digital Oscilloscopes and Spectrum Analyzers
  • Medical Imaging Systems such as MRI and CT Scanners
  • High-Speed Data Acquisition Systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The ADS6148IRGZR is backed by extensive documentation, including datasheets, application notes, and design resources. TI also offers technical support and design-in assistance to help streamline product development and bring products to market faster.

For engineers and designers looking for a high-speed, high-resolution ADC solution, the Texas Instruments ADS6148IRGZR presents a compelling option with its advanced features and robust performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess