EN
  • EN
  • DE

ADS6144IRHBT

Part No ADS6144IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 105MSPS 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 14
Sampling Rate 105M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 768109-ADS6144IRHBT
Popularity Medium
Supply and Demand Status Balance
Family Name ADS6144
Introduction Date July 01, 2007
ECCN 3A991.c.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS6144IRHBT CAD Model

Description

Product Overview: ADS6144IRHBT from Texas Instruments

The ADS6144IRHBT is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments (TI) to cater to demanding applications that require high-speed data acquisition and signal processing. This precision ADC is an ideal choice for a wide range of applications, including medical imaging, test and measurement equipment, communication systems, and data acquisition modules.

Key Features

  • High-Speed Performance: The ADS6144IRHBT delivers a sampling rate of up to 125 MSPS (Mega Samples Per Second), enabling the capture of high-frequency signals with great fidelity.
  • High Resolution: With its 14-bit resolution, this ADC provides fine quantization levels, resulting in detailed and accurate digital representations of the input analog signals.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS6144IRHBT consumes a minimal amount of power, making it suitable for portable and battery-powered applications.
  • Differential Inputs: The device features differential inputs which enhance noise immunity and improve signal integrity, especially in environments with high electromagnetic interference (EMI).

Advanced Functionality

  • Flexible Interface: The ADC supports a DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) output interface, which provides high-speed data transmission while minimizing signal skew and crosstalk.
  • Internal Reference: An internal voltage reference simplifies the design process by reducing the need for external components.
  • Programmable Gain: The programmable gain amplifier (PGA) allows users to adjust the input range, accommodating various signal amplitudes for optimal conversion.

Robust Design for Harsh Environments

The ADS6144IRHBT comes in a compact VQFN (Very-thin Quad Flat Non-leaded) package that is space-efficient and suitable for high-density PCB layouts. It is also characterized for operation over the extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Support and Resources

TI provides extensive support and resources for the ADS6144IRHBT, including detailed datasheets, application notes, and design tools. This support enables engineers to accelerate the development process and bring their products to market faster while ensuring that they get the most out of this high-quality ADC.

Whether it's for industrial instrumentation or high-speed data systems, the ADS6144IRHBT by Texas Instruments stands out as a robust and reliable solution for precise analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2506 $69.7518
6+ $19.0775 $114.4650
9+ $18.4813 $166.3317
12+ $17.8851 $214.6212
15+ $17.2890 $259.3350
20+ $15.5004 $310.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess