EN
  • EN
  • DE

ADS6142IRHBR

Part No ADS6142IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-BITS, 125/105/80/65 MSPS ADC WITH DDR LVDS/CMOS OUTPUTS | IC ADC 14BIT PIPELINED 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 14
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Style SMD
Family Part Number ADS6142
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141786-ADS6142IRHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS6142IRHBR CAD Model

Description

Product Overview: ADS6142IRHBR from Texas Instruments

The ADS6142IRHBR is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments, renowned for its precision and speed. Engineered to cater to the demanding needs of applications such as medical imaging, wireless communications, and test equipment, this ADC stands out with its impressive features and robust performance.

Key Features

  • High-Speed Sampling: The ADS6142IRHBR offers a fast sampling rate of up to 65 MSPS (Mega Samples Per Second), allowing for precise and rapid data acquisition, which is crucial for high-speed signal processing applications.
  • Resolution: With a 14-bit resolution, this ADC provides fine quantization levels, resulting in detailed and accurate digital representations of the input signal.
  • Differential Inputs: The device includes differential inputs that enhance noise immunity and improve the signal-to-noise ratio (SNR), which is essential for high-fidelity applications.
  • Low Power Consumption: The ADS6142IRHBR is designed to be efficient, with low power consumption that makes it suitable for portable and battery-powered devices.
  • Integrated Features: It comes with an internal reference and an out-of-range indicator, simplifying system design and enhancing functionality.

Package and Quality

The ADS6142IRHBR is available in a compact VQFN (Very Thin Quad Flat Non-Leaded) package, which is ideal for space-constrained applications. The device is also characterized for operation over the industrial temperature range, ensuring reliable performance in diverse environments.

Applications

  • Medical Imaging Systems
  • Communications Infrastructure
  • Data Acquisition Systems
  • Test and Measurement Equipment

Overall, the ADS6142IRHBR ADC from Texas Instruments is a top-tier component that provides the precision and speed required by advanced electronics. Its high-speed data conversion, combined with low power consumption and a suite of integrated features, make it an excellent choice for designers seeking to optimize their high-performance systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess