EN
  • EN
  • DE

ADS5562IRGZR

Part No ADS5562IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 48VQFN / 16 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Type Surface Mount
Base Product Number ADS5562
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A5
HTSUS 8542.39.0001
Win Source Part Number 1356613-ADS5562IRGZR
Ultra Librarian 3D Model Ultra Librarian ADS5562IRGZR CAD Model

Description

Introducing the ADS5562IRGZR from Texas Instruments

The ADS5562IRGZR is a high-performance, 16-bit analog-to-digital converter (ADC) designed by the renowned semiconductor company, Texas Instruments. This versatile ADC is tailored for demanding applications that require high accuracy and speed, such as medical imaging, test and measurement, and communication systems.

At the core of the ADS5562IRGZR's capabilities is its 16-bit resolution, which provides a high degree of precision in digitalizing analog signals. This level of resolution is particularly beneficial in applications where the fidelity of the signal conversion is paramount, ensuring that the nuances of the original analog signal are captured with minimal loss of detail.

With a maximum sampling rate of 80 MSPS (Mega Samples Per Second), the ADS5562IRGZR is well-suited for high-speed signal processing tasks. This rapid sampling rate allows it to accurately convert fast-changing signals, making it an ideal choice for applications that require real-time data acquisition and processing.

The device operates within a supply voltage range of 1.7V to 1.9V for the analog supply and 1.7V to 1.9V for the digital supply, providing designers with flexibility in system power design. It also features a differential input with a pseudo-differential analog input structure, which enhances its noise immunity and allows for better signal integrity.

One of the key advantages of the ADS5562IRGZR is its low power consumption. This makes it an energy-efficient choice for portable and battery-powered devices, where power management is critical. Additionally, its small form factor, provided by the VQFN-48 package, ensures that it can fit into compact system designs without compromising on performance.

The device also includes an internal reference and a flexible digital interface, which supports both LVDS (Low-Voltage Differential Signaling) and CMOS technologies. This versatility in interfacing options enables easy integration with a wide range of microprocessors and digital systems.

In summary, the ADS5562IRGZR from Texas Instruments is a robust, high-speed ADC solution that offers precision, efficiency, and versatility for advanced electronic systems. Its combination of high resolution, fast sampling rates, and low power consumption makes it a top choice for engineers looking to enhance the performance of their digital signal processing applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess