EN
  • EN
  • DE

ADS5545IRGZTG4

Part No ADS5545IRGZTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-BIT, 170 MSPS ADC WITH DDR LVDS/CMOS OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141766-ADS5545IRGZTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5545IRGZTG4 CAD Model

Description

Product Overview: Texas Instruments ADS5545IRGZTG4

The ADS5545IRGZTG4 from Texas Instruments is a high-performance, 14-bit, 170-MSPS (mega samples per second) analog-to-digital converter (ADC) designed to meet the rigorous demands of advanced digital signal processing (DSP) applications such as medical imaging, wireless communication, and test equipment. By providing accurate digital conversion of fast input signals, this ADC is a critical component in systems requiring high-speed data acquisition and real-time processing.

Key Features

  • High Resolution: With 14-bit resolution, the ADS5545IRGZTG4 offers fine quantization levels, resulting in detailed and precise digital representations of the input analog signal.
  • High Sampling Rate: The device's 170-MSPS sampling rate ensures that high-frequency input signals are captured accurately, making it ideal for applications that require the digitization of rapidly changing signals.
  • Low Power Consumption: Despite its high performance, the ADS5545IRGZTG4 is designed for efficiency, with a power consumption of only 780 mW at the full sampling rate, which is critical for power-sensitive applications.
  • Flexible Input Range: The device supports a differential input range of 2 Vpp, which allows for a wide range of input signals to be accurately captured and converted.
  • Internal Reference: The built-in reference voltage simplifies system design by reducing the number of external components required, while also ensuring stability and accuracy over temperature and power supply variations.
  • Output Data Interface: The ADC features a parallel LVDS (Low-Voltage Differential Signaling) output, which provides high-speed data transfer while minimizing the risk of signal interference and crosstalk.

Applications

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Professional Video Equipment

Encased in a 48-pin QFN package, the ADS5545IRGZTG4 is designed for easy integration into a wide range of electronic systems. Its robust design and leading-edge performance make it a go-to choice for engineers and designers looking to push the boundaries of speed and accuracy in their digital data acquisition solutions.

With Texas Instruments' reputation for quality and reliability, the ADS5545IRGZTG4 is a dependable ADC that offers not just performance but also the assurance of a product from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess