EN
  • EN
  • DE

ADS5525IRGZTG4

Part No ADS5525IRGZTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit, 170-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN
Contact Plating Gold
Conversion Rate 170 Msps
Differential Nonlinearity 0.6 LSB
Integral Nonlinearity (INL) 1.6 LSB
Interface Parallel, Serial
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.275 W
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 332 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Pins 48
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
Polarity Bipolar
Power Consumption 1.1 W
Power Dissipation 1.275 W
Resolution 1.5 B
RoHS Compliant
Sampling Rate 170 Msps
Signal to Noise Ratio (SNR) 71.2 dB
Supply Type Analog, Digital
Win Source Part Number 1043771-ADS5525IRGZTG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS5525IRGZTG4 CAD Model

Description

Product Overview: Texas Instruments ADS5525IRGZTG4

The Texas Instruments ADS5525IRGZTG4 is a high-performance, 14-bit, 125 MSPS (mega samples per second) analog-to-digital converter (ADC) that provides industry-leading data conversion capabilities. This ADC is designed to meet the demanding performance requirements of communications, test and measurement, and medical imaging applications.

Key Features

  • Precision Data Conversion: With its 14-bit resolution, the ADS5525IRGZTG4 offers precise data conversion, ensuring high-fidelity signal representation for critical applications.
  • High Sampling Rate: The device's 125 MSPS sampling rate enables the digitization of high-frequency signals, making it suitable for a wide range of high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC consumes a low amount of power, which is crucial for portable and battery-operated devices.
  • Differential Inputs: The differential input structure provides improved noise immunity and dynamic range, enhancing the performance in noisy environments.
  • Integrated Features: The ADS5525IRGZTG4 includes an internal voltage reference and a digital error correction circuit to simplify system design and improve accuracy.
  • Versatile Interface: A flexible parallel LVDS (Low Voltage Differential Signaling) output interface allows for easy integration with digital signal processors (DSPs) and FPGAs.

Applications

The ADS5525IRGZTG4 is ideal for a variety of high-speed data acquisition systems, including:

  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Radar and Satellite Receivers
  • Professional Video Equipment

Package and Quality

The ADC is packaged in a compact 48-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that the ADS5525IRGZTG4 is manufactured to the highest standards, providing reliable performance for critical systems.

With its combination of high-speed, precision, and low power consumption, the Texas Instruments ADS5525IRGZTG4 ADC is an excellent choice for designers looking to enhance the performance and efficiency of their advanced digital systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess