EN
  • EN
  • DE

ADS5522IPAPG4

Part No ADS5522IPAPG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 80MSPS 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 64-HTQFP (10x10)
Win Source Part Number 1015509-ADS5522IPAPG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS5522IPAPG4 CAD Model

Description

Product Overview: ADS5522IPAPG4

The ADS5522IPAPG4 is a high-performance, 12-bit, 65-MSPS analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of a wide range of applications, including medical imaging, communications, and industrial instrumentation. This precision ADC offers exceptional dynamic performance with its high signal-to-noise ratio (SNR) and low distortion characteristics.

Key Features

  • Resolution: 12-bit precision offers fine detail in signal conversion, which is critical for applications requiring high accuracy.
  • Sampling Rate: With a maximum sampling rate of 65 megasamples per second (MSPS), the ADS5522IPAPG4 can handle high-speed signals without sacrificing performance.
  • Input Range: The flexible input range, combined with a programmable gain amplifier, allows for a variety of signal amplitudes to be accurately digitized.
  • Low Power Consumption: Optimized for low power operation, this ADC is suitable for power-sensitive applications.
  • Differential Inputs: The differential input structure enhances noise immunity and improves the quality of the signal acquisition.
  • Internal Reference: An internal voltage reference simplifies the design by reducing the need for external components.

Performance and Reliability

The ADS5522IPAPG4 is built to deliver robust performance. Its high SNR and spurious-free dynamic range (SFDR) ensure that the signal integrity is maintained, even in the presence of noise and interference. The device's reliability is further underscored by Texas Instruments' commitment to quality in manufacturing and design.

Applications

With its versatile features, the ADS5522IPAPG4 is ideal for a multitude of applications. In medical imaging systems like MRI and CT scanners, it ensures accurate data conversion for clear and detailed images. In the communications field, it can be used in base stations and data acquisition systems where precise signal processing is crucial. Additionally, its precision and speed make it an excellent choice for industrial automation and test equipment, where reliable and timely data is necessary for process control and monitoring.

Conclusion

The ADS5522IPAPG4 from Texas Instruments stands out as a high-quality, versatile ADC solution that delivers the performance needed for the most demanding applications. Its combination of speed, precision, and low power consumption makes it an excellent choice for designers looking to optimize their systems for both efficiency and accuracy.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8040 $83.6080
3+ $34.3008 $102.9024
5+ $33.2289 $166.1445
7+ $32.1570 $225.0990
9+ $31.0851 $279.7659
11+ $27.8694 $306.5634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess