EN
  • EN
  • DE

ADS5500IPAPR

Part No ADS5500IPAPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14BIT, 125MSPS ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 125M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1141753-ADS5500IPAPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADS5500
Introduction Date January 01, 2005
ECCN 3A991.c.3
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5500IPAPR CAD Model

Description

Introducing the Texas Instruments ADS5500IPAPR

The Texas Instruments ADS5500IPAPR is a state-of-the-art, high-performance analog-to-digital converter (ADC) designed for a wide array of applications that demand high-speed and precise data conversion. This cutting-edge component is an integral part of the signal processing chain, converting analog signals into digital data with exceptional accuracy and speed.

The ADS5500IPAPR boasts a robust architecture that delivers a sampling rate of up to 125 MSPS (Mega Samples Per Second), making it an ideal choice for demanding applications in telecommunications, medical imaging, test and measurement equipment, and high-speed data acquisition systems. Its impressive 14-bit resolution ensures that even the most subtle signal nuances are captured, providing users with a high-fidelity representation of the original analog input.

Key Features:

  • High-Speed Performance: With a sampling rate of 125 MSPS, the ADS5500IPAPR is capable of handling high-bandwidth signals with ease, ensuring that data is captured quickly and reliably.
  • High Resolution: The 14-bit resolution of this ADC guarantees a fine granularity of the signal, allowing for precise and detailed digital representations.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS5500IPAPR minimizes power usage, making it suitable for portable and battery-operated devices.
  • Differential Inputs: The differential input structure provides improved noise immunity, which is critical for maintaining signal integrity in electrically noisy environments.
  • Flexible Interface: The device features a parallel LVDS (Low Voltage Differential Signaling) output, enabling seamless integration with a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Whether you are designing a sophisticated communication system, a precision medical imaging device, or a high-speed data acquisition platform, the ADS5500IPAPR from Texas Instruments is engineered to meet your needs. It combines speed, precision, and reliability in a compact package, ensuring that your products perform at their best, capturing every critical detail with impeccable clarity.

Choose the ADS5500IPAPR for your next project and experience the difference that Texas Instruments' quality and innovation can make in your high-speed analog-to-digital conversion requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.6722 $77.6722
2+ $63.7311 $127.4622
3+ $61.7395 $185.2185
4+ $59.7479 $238.9916
5+ $57.7563 $288.7815
6+ $51.7815 $310.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,505 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess