EN
  • EN
  • DE

ADS54J42WIRMPT

Part No ADS54J42WIRMPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description PROTOTYPE / Bit Analog to Digital Converter Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381356-ADS54J42WIRMPT
Ultra Librarian 3D Model Ultra Librarian ADS54J42WIRMPT CAD Model

Description

The Texas Instruments ADS54J42WIRMPT is a state-of-the-art, high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) that is designed to meet the rigorous demands of modern data acquisition and signal processing applications. This ADC is capable of sampling inputs at an impressive rate of up to 1 GSPS (Giga-Samples Per Second), making it an ideal choice for high-speed communication systems, radar and LIDAR, medical imaging, and test and measurement equipment.

Key Features:

  • High-Speed Performance: With a sampling rate of 1 GSPS, the ADS54J42WIRMPT ensures high-fidelity digitization of analog signals, capturing even the most transient of events with precision.
  • Dual-Channel Input: The dual-channel input allows for simultaneous acquisition of two analog signals, which is critical for applications requiring channel diversity or MIMO (Multiple Input, Multiple Output) configurations.
  • High Resolution: The 14-bit resolution provides fine quantization levels, resulting in high dynamic range and excellent signal-to-noise ratio (SNR), which is essential for applications like radar systems where detecting small signals in the presence of noise is crucial.
  • JESD204B Interface: The inclusion of the JESD204B interface facilitates high-speed data transfer and reduces the number of data I/O lines required, simplifying PCB design and reducing overall system complexity.
  • Programmable Features: The device offers a range of programmable features such as gain, bandwidth, and input range, allowing for versatile adaptation to different system requirements.
  • Power Efficiency: Despite its high-speed capabilities, the ADS54J42WIRMPT is designed for power efficiency, which is critical for minimizing thermal challenges and extending the lifespan of electronic systems.

Applications:

The ADS54J42WIRMPT is well-suited for a variety of high-speed applications, including:

  • Wireless Communications (5G, MIMO)
  • Radar and LIDAR Systems
  • Medical Imaging (MRI, CT Scanners)
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Overall, the Texas Instruments ADS54J42WIRMPT ADC represents a blend of performance, flexibility, and efficiency, making it an exceptional component for designers looking to push the boundaries of what's possible in high-speed signal processing.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $330.9558 $330.9558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess