EN
  • EN
  • DE

ADS5485IRGCT

Part No ADS5485IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 170/200-MSPS Analog-to-Digital Converters | IC ADC 16BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 200M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.1V ~ 3.6V, 5V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS5485
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141748-ADS5485IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5485IRGCT CAD Model

Description

The ADS5485IRGCT is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This ADC is part of the ADS548x family and is ideal for applications requiring high dynamic range and high sampling rates such as medical imaging, test and measurement, wireless communication, and radar systems.

Key Features

  • High Resolution: The device boasts a 16-bit resolution, ensuring high-precision data conversion for sensitive applications.
  • High Sampling Rate: With a maximum sampling rate of up to 200 MSPS (Mega Samples Per Second), the ADS5485IRGCT captures fast-changing signals with accuracy.
  • Wide Input Bandwidth: The ADC features a wide input bandwidth that supports a variety of signal types and frequencies.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power consumption, making it suitable for power-sensitive applications.
  • Differential Inputs: The differential input structure provides improved noise immunity and is less susceptible to common-mode disturbances.
  • Internal Voltage Reference: An integrated voltage reference simplifies the design by reducing the number of external components required.
  • Flexible Interface: The device includes a parallel LVDS (Low-Voltage Differential Signaling) output interface, offering high-speed data transfer and reduced signal degradation over longer distances.
  • Programmable Features: The ADS5485IRGCT offers programmable features such as gain and offset adjustments, allowing for fine-tuning in specific applications.

Package and Quality

The ADS5485IRGCT comes in a compact 64-pin VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications. The product adheres to Texas Instruments' rigorous quality standards, ensuring reliability and performance in demanding environments.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Wireless Communication Infrastructure
  • Radar and Satellite Systems
  • High-Speed Data Acquisition Systems

With its combination of high-speed performance, precision, and versatility, the ADS5485IRGCT from Texas Instruments is an excellent choice for designers looking to enhance the capability of their high-performance systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $310.4478 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess