EN
  • EN
  • DE

ADS5440MPFPEP

Part No ADS5440MPFPEP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 13-BIT 210-MSPS ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 13
Sampling Rate 210M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 1141739-ADS5440MPFPEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5440
Introduction Date December 16, 2005
ECCN 3A001.a.2.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5440MPFPEP CAD Model

Description

Texas Instruments ADS5440MPFPEP High-Speed Analog-to-Digital Converter

The Texas Instruments ADS5440MPFPEP is a state-of-the-art, high-performance 13-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of a wide spectrum of data acquisition and signal processing applications. This ADC is particularly well-suited for applications requiring high-speed data conversion with reliable accuracy, such as radar and satellite communication systems, test and measurement equipment, and medical imaging devices.

With a sampling rate of up to 210 Mega samples per second (MSPS), the ADS5440MPFPEP provides designers with the ability to capture and digitize high-frequency signals with precision. Its innovative architecture and design ensure a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical parameters for high-fidelity signal processing.

The device comes in a compact 80-terminal PowerPAD flatpack package, ensuring it can be integrated into space-constrained designs while offering excellent thermal performance. The ADS5440MPFPEP operates over a wide industrial temperature range, making it suitable for use in harsh environments where reliable performance is essential.

Key features of the ADS5440MPFPEP include:

  • 13-bit resolution with a sampling rate of up to 210 MSPS
  • High SNR and SFDR for accurate signal representation
  • Differential input with 2 Vpp to 2.5 Vpp input range
  • Internal voltage reference and output buffer
  • Programmable gain and offset adjustments
  • LVDS-compatible digital outputs
  • Enhanced product (EP) version for increased reliability in harsh conditions

Engineers can leverage the ADS5440MPFPEP's programmability to customize the ADC's performance for their specific application needs. The device's internal voltage reference simplifies the design by reducing the need for external components. Additionally, the LVDS outputs facilitate high-speed data transfer while minimizing digital noise.

Texas Instruments provides comprehensive support for the ADS5440MPFPEP, including detailed datasheets, reference designs, and evaluation modules to accelerate the design process and help bring products to market faster. By choosing the ADS5440MPFPEP, designers are assured of a high-quality, robust ADC solution capable of delivering exceptional performance in the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess