EN
  • EN
  • DE

ADS5402IZAY

Part No ADS5402IZAY
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 12-Bit 800Msps Analog-to-Digital Converter | IC ADC 12BIT PIPELINED 196NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 800M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V, 3.15V ~ 3.45V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 196-LFBGA
Supplier Device Package 196-NFBGA (12x12)
Mounting Style SMD
Family Part Number ADS5402
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1141724-ADS5402IZAY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5402IZAY CAD Model

Description

The Texas Instruments ADS5402IZAY is a high-performance, 12-bit, 800-MSPS analog-to-digital converter (ADC) that provides exceptional dynamic range and signal-to-noise ratio (SNR). This ADC is designed to meet the rigorous demands of applications such as radar systems, test and measurement equipment, and communication infrastructure. Its advanced design and state-of-the-art technology ensure reliable and accurate digital representation of fast-changing analog signals.

Key Features

  • High-Speed Performance: With a sampling rate of up to 800 mega samples per second (MSPS), the ADS5402IZAY captures high-frequency signals with precision, making it ideal for high-bandwidth applications.
  • Exceptional Resolution: The 12-bit resolution of this ADC guarantees fine quantization levels, ensuring that even the subtlest of signal variations are captured accurately.
  • Excellent Signal Integrity: The device boasts an impressive SNR and spurious-free dynamic range (SFDR), minimizing noise and distortion to deliver clean, high-fidelity digital outputs.
  • Programmable Features: Users can customize various settings such as input range and format, allowing for flexibility across different use cases and system requirements.
  • Durable Packaging: Housed in a 196-BGA (ZAY) package, the ADS5402IZAY is designed for robustness and longevity in harsh industrial environments.

Applications

The versatility of the ADS5402IZAY enables it to be integrated into a wide array of high-speed signal processing systems. It is particularly well-suited for:

  • Radar and satellite communication systems, where precise signal acquisition is critical.
  • Test and measurement equipment that require high resolution and fast sampling rates for accurate data analysis.
  • Wireless infrastructure, such as base stations that demand high-speed data conversion for efficient signal processing.

In summary, the ADS5402IZAY from Texas Instruments is a top-tier ADC solution that combines high-speed performance, exceptional resolution, and customizable features to meet the needs of the most demanding signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess