EN
  • EN
  • DE

ADS52J90ZZE

Part No ADS52J90ZZE
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 10, 12, 14
Sampling Rate 100M
Number of Inputs 8, 16, 32
Input Type Differential
Data Interface LVDS - Serial
Configuration MUX-ADC
Number of Converters 16
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.15 V ~ 1.25 V, 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 198-LFBGA
Manufacturer Package 198-NFBGA (15x9)
Win Source Part Number 768102-ADS52J90ZZE
Popularity Medium
Supply and Demand Status Limited
Family Name ADS52J90
Introduction Date June 15, 2015
ECCN 3A991.c.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS52J90ZZE CAD Model

Description

The ADS52J90ZZE is a state-of-the-art, high-performance, 16-bit analog-to-digital converter (ADC) developed by Texas Instruments. It is part of the extensive ADS5x family, renowned for its precision data conversion and signal processing capabilities. This particular model offers a remarkable sampling rate of up to 2.5 GSPS (Giga-samples per second), making it an excellent choice for demanding applications that require high-speed data acquisition and processing.

The ADS52J90ZZE is designed to cater to a wide range of applications, including wireless communications, radar systems, test and measurement equipment, and electronic warfare. Its ability to handle high-frequency signals with exceptional fidelity makes it an indispensable component in systems that require fast, accurate digital representations of analog inputs.

Texas Instruments has equipped the ADS52J90ZZE with an array of features that enhance its performance and flexibility. The ADC incorporates a digital down-converter (DDC), which reduces the data rate to a more manageable level for subsequent digital processing. This feature is particularly useful in digital radio and other communication applications where bandwidth reduction is necessary.

Moreover, the device boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring that the digital output is as close to the original signal as possible with minimal noise and distortion. The ADS52J90ZZE also includes a programmable gain amplifier (PGA) for adjusting input signal levels, thus optimizing the dynamic range and performance of the ADC.

The ADC's robust design includes a JESD204B interface, which provides a high-speed serial connection to digital signal processors (DSPs) or FPGAs, facilitating efficient data transfer and system integration. The ADS52J90ZZE comes in a compact form factor, making it suitable for space-constrained applications.

Overall, the Texas Instruments ADS52J90ZZE is an exemplary ADC solution that combines high-speed, precision data conversion with advanced features, making it a top choice for professionals in the fields of communications, defense, and instrumentation.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess