EN
  • EN
  • DE

ADS4449IZCR

Part No ADS4449IZCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Quad-Channel, 14-Bit, 250-MSPS, Low-Power ADC | IC ADC 14BIT PIPELINED 144NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 14
Sampling Rate (Per Second) 250M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.8V ~ 2V
Supply Voltage , Digital 1.7V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 144-LFBGA
Supplier Device Package 144-NFBGA
Mounting Style SMD
Family Part Number ADS4449
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1141705-ADS4449IZCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS4449IZCR CAD Model

Description

Texas Instruments ADS4449IZCR Quad-Channel, 14-Bit, 250-MSPS ADC

The Texas Instruments ADS4449IZCR is a high-performance, quad-channel analog-to-digital converter (ADC) that offers an outstanding combination of high-speed and resolution, making it an ideal choice for demanding applications in communications, radar systems, test and measurement equipment, and medical imaging devices.

Key Features:

  • High-Speed Performance: With a sampling rate of up to 250 mega-samples per second (MSPS), the ADS4449IZCR delivers fast data acquisition, enabling real-time processing of wide bandwidth signals.
  • High Resolution: The 14-bit resolution ensures precise digital representation of the input signal, providing excellent dynamic range and signal-to-noise ratio (SNR).
  • Quad-Channel Integration: The integration of four ADCs in a single package allows for synchronized sampling of multiple channels, which is crucial for phased array radar systems and MIMO (Multiple Input Multiple Output) communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS4449IZCR minimizes power dissipation, which is critical for thermal management in high-density designs.
  • Digital Signal Processing: The device includes digital signal processing features such as a digital down-converter with decimation filters, enabling efficient data handling and reducing the load on the system's digital backend.
  • Flexible Interface: The ADC offers a configurable serial LVDS (Low-Voltage Differential Signaling) output interface, providing compatibility with a wide range of digital host processors.

Applications:

  • Communications Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • High-Speed Data Acquisition

The ADS4449IZCR is housed in a compact 72-pin VQFN (Quad Flat No-Lead) package, making it suitable for space-constrained applications. Its robust design ensures reliable performance over an extended temperature range, meeting the stringent requirements of industrial environments.

With its high-speed, high-resolution capabilities, the Texas Instruments ADS4449IZCR ADC is a versatile and efficient solution for advanced digital signal processing applications that require accurate and rapid data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $282.5189 $282.5189
2+ $253.2928 $506.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 269 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess