EN
  • EN
  • DE

ADS4122IRGZR

Part No ADS4122IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-/12-Bit, 65/125MSPS, Ultralow-Power ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1141684-ADS4122IRGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS4122
Introduction Date December 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS4122IRGZR CAD Model

Description

Introducing the ADS4122IRGZR ADC from Texas Instruments

The ADS4122IRGZR is a high-performance, 12-bit analog-to-digital converter (ADC) that is expertly designed by Texas Instruments to cater to a wide array of applications requiring high-speed and precise data conversion. This ADC is a member of the ADS412x family and stands out with its impressive sampling rate and low-power consumption.

Key Features

  • High-Speed Performance: The ADS4122IRGZR boasts a fast sampling rate of up to 65 MSPS (mega samples per second), making it an ideal choice for applications that require rapid and accurate digital representation of analog signals.
  • Resolution: With 12-bit resolution, this ADC provides fine granularity, ensuring that the digital output closely represents the original analog signal with a high degree of precision.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS4122IRGZR is designed for efficiency. It operates with a low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Input Range: The device features a flexible input range, which includes both single-ended and differential inputs, providing versatility in interfacing with different signal sources.
  • Interface: A serial LVDS (Low-Voltage Differential Signaling) output interface is utilized for high-speed data transfers, minimizing the risk of signal degradation over long distances and in noisy environments.
  • Package: The ADC comes in a compact 48-VQFN (RGZ) package, which is space-efficient and suitable for high-density circuit designs.

Applications

The ADS4122IRGZR is designed to meet the demands of a variety of applications, including:

  • Wireless communications
  • Test and measurement systems
  • Radar and satellite communications
  • Medical imaging devices
  • Digital video processing

With its combination of speed, precision, and power efficiency, the ADS4122IRGZR is a reliable choice for professionals and industries seeking top-tier performance in analog-to-digital conversion. Texas Instruments' commitment to quality ensures that this ADC delivers consistent and robust operation, making it a valuable component in any high-speed signal processing application.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1261 $60.3783
7+ $16.5137 $115.5959
10+ $15.9977 $159.9770
13+ $15.4816 $201.2608
17+ $14.9656 $254.4152
23+ $13.4174 $308.6002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess