EN
  • EN
  • DE

ADS2806Y/1K5

Part No ADS2806Y/1K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 12-Bit, 32MHz Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT PIPELINED 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 32M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 3V ~ 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Mounting Style SMD
Family Part Number ADS2806
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1141680-ADS2806Y/1K5
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS2806Y/1K5 CAD Model

Description

The Texas Instruments ADS2806Y/1K5 is a high-precision, 16-bit, 8-channel, analog-to-digital converter (ADC) designed to meet the rigorous demands of industrial, medical, and high-end data acquisition systems. This robust ADC features a maximum sampling rate of 5 MSPS, allowing for the accurate digitization of high-frequency signals.

Key Features

  • High Resolution: The 16-bit resolution provides a detailed digital representation of the input signal, which is essential for applications requiring high accuracy and precision.
  • Multiple Channels: With 8 independent channels, the ADS2806Y/1K5 can simultaneously process multiple signals, making it ideal for multi-sensor systems or parallel data acquisition tasks.
  • Fast Sampling Rate: A sampling rate of up to 5 MSPS ensures that rapid signal variations are captured without loss of detail, critical for real-time monitoring and control systems.
  • Flexible Interface: The device includes a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, providing versatility and ease of integration with a wide range of microcontrollers and digital signal processors.

Applications

The ADS2806Y/1K5 is perfectly suited for a variety of demanding applications, including:

  • Industrial automation and process control
  • Medical imaging systems
  • Data acquisition and test equipment
  • Scientific instrumentation

Performance and Quality

Designed with performance in mind, the ADS2806Y/1K5 features excellent dynamic performance, including low noise and high signal-to-noise ratio (SNR), ensuring reliable and accurate signal conversion. The device also offers a wide input bandwidth to accommodate a broad spectrum of input frequencies.

As a product of Texas Instruments, a leader in semiconductor solutions, the ADS2806Y/1K5 is manufactured with high-quality standards, ensuring long-term reliability and performance for critical applications where precision is paramount.

Ordering Information

The ADS2806Y/1K5 is available in a compact QFP (Quad Flat Package) and is fully specified over the industrial temperature range. For detailed specifications, technical documentation, and ordering information, please visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6011 $59.2022
5+ $24.2881 $121.4405
7+ $23.5291 $164.7037
9+ $22.7701 $204.9309
12+ $22.0111 $264.1332
16+ $19.7341 $315.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess