The ADS131M08QPBSRQ1 from Texas Instruments is a precision, 8-channel, simultaneous-sampling, 24-bit, delta-sigma (ΔΣ) analog-to-digital converter (ADC) that combines high performance with low power consumption. Designed to meet the stringent requirements of automotive and industrial applications, this ADC is ideal for sensor digitization, energy metering, and motor control applications.
Key Features
- Multi-Channel Flexibility: With 8 differential or 15 single-ended input channels, this ADC provides flexibility for various signal acquisition applications.
- High Precision: The 24-bit resolution and delta-sigma architecture ensure high precision measurements with excellent noise performance.
- Simultaneous Sampling: All channels are sampled simultaneously, making it perfect for multi-phase systems where phase information is critical.
- Low Power Consumption: Designed for power-sensitive applications, it offers a power-efficient solution without compromising performance.
- Wide Input Range: The device supports a wide common-mode input range, making it compatible with a variety of sensor types.
- Integrated Features: It includes an internal reference, a temperature sensor, and a flexible GPIO system to minimize external component requirements.
- Automotive Grade: As a Q1-grade product, it meets the rigorous standards for automotive applications, ensuring reliability and durability under harsh conditions.
Applications
The ADS131M08QPBSRQ1 is versatile and can be used in a range of applications, including:
- Automotive sensor interfaces
- Battery management systems
- Industrial process control
- Electric motor control
- Energy metering
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Number of Channels |
8 differential / 15 single-ended |
| Data Rate |
Up to 64 kSPS |
| Interface |
SPI-compatible serial interface |
| Supply Voltage |
2.7V to 5.5V |
For detailed information, datasheets, and support resources, visit the Texas Instruments website or contact their support team.