EN
  • EN
  • DE
  • IT

ADS131M06QPBSRQ1

Part No ADS131M06QPBSRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description AUTOMOTIVE, SIX-CHANNEL, 24-BIT,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201913-ADS131M06QPBSRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Data Acquisition -Analog to Digital Converters (ADC)
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 32k
Input Type Differential, Single Ended
Data Interface SPI
Architecture Sigma-Delta
Ultra Librarian 3D Model Ultra Librarian ADS131M06QPBSRQ1 CAD Model

Description

Product Overview: ADS131M06QPBSRQ1 from Texas Instruments

The ADS131M06QPBSRQ1 is a state-of-the-art precision analog-to-digital converter (ADC) specifically designed by Texas Instruments for demanding automotive and industrial applications. This high-performance ADC features six channels and offers a 24-bit resolution, making it an ideal choice for systems requiring high-resolution data acquisition, such as battery management systems, motor control, and energy monitoring.

Key Features

  • High Precision: The ADS131M06QPBSRQ1 boasts a 24-bit delta-sigma ADC, providing high accuracy and low-noise performance.
  • Multi-Channel Flexibility: With six simultaneously-sampling input channels, it enables the monitoring of multiple signals, enhancing the efficiency of data acquisition systems.
  • Integrated Features: Includes an onboard oscillator, reference, and temperature sensor, reducing the need for external components and simplifying the design process.
  • Wide Input Range: Supports a wide analog input range, accommodating a variety of sensor types and signal amplitudes.
  • Automotive Qualified: Meets the AEC-Q100 standards for automotive quality, ensuring reliability and performance under harsh conditions.
  • Digital Interface: The device offers a SPI-compatible serial interface for easy connectivity and integration with microcontrollers and digital systems.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered and energy-conscious applications.

Applications

The ADS131M06QPBSRQ1 is versatile and can be used in various applications, including:

  • Automotive battery management systems
  • Electric and hybrid electric vehicle systems
  • Industrial process control and monitoring
  • Energy metering and power quality analysis

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The ADS131M06QPBSRQ1 is backed by TI's extensive support network, including technical documentation, reference designs, and customer support, ensuring developers have all the resources they need to implement this ADC into their designs successfully.

You May Also Be Interested in

Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1785 $63.5355
6+ $17.3773 $104.2638
9+ $16.8342 $151.5078
13+ $16.2912 $211.7856
16+ $15.7481 $251.9696
22+ $14.1190 $310.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess