EN
  • EN
  • DE

ADS131M03IPWR

Part No ADS131M03IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ANALOG TO DIGITAL CONVERTER / 24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 3
Input Type Differential
Data Interface Serial, SPI
Configuration PGA-ADC
Number of A/D Converters 3
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.4V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356806-ADS131M03IPWR
Ultra Librarian 3D Model Ultra Librarian ADS131M03IPWR CAD Model

Description

Product Overview: Texas Instruments ADS131M03IPWR

The ADS131M03IPWR is a precision, low-power, three-channel, delta-sigma (ΔΣ) analog-to-digital converter (ADC) from the renowned manufacturer, Texas Instruments. This high-performance component is designed to cater to a wide range of applications, including energy metering, industrial control systems, and medical instrumentation that require high-resolution signal acquisition.

With its 24-bit resolution and a data rate that can be configured from 20 SPS (samples per second) up to 32 kSPS, the ADS131M03IPWR offers exceptional flexibility, making it suitable for both low-frequency and high-speed signal processing tasks. The device is characterized by its excellent noise performance and linear frequency response, which ensures accurate and reliable measurements.

One of the standout features of the ADS131M03IPWR is its integrated programmable gain amplifier (PGA), which allows for input ranges from ±256 mV to ±6.144 V, enabling the ADC to adapt to signals of various amplitudes without the need for external signal conditioning. This not only simplifies the design but also reduces the overall component count, saving space and cost on the PCB.

Designed for easy interfacing, the ADS131M03IPWR comes in a compact TSSOP-16 package and supports a SPI-compatible serial interface, which provides a direct connection to microcontrollers and digital processors. Additionally, it incorporates several built-in features to enhance system reliability, such as a cyclic redundancy check (CRC) for data integrity, a sensor detect feature to monitor sensor faults, and an internal oscillator that reduces the need for external components.

Furthermore, with its wide supply voltage range of 2.7V to 3.6V, the ADS131M03IPWR is optimized for low-power applications. It also includes a power-down feature, allowing for reduced power consumption when the device is not in active use.

In summary, the Texas Instruments ADS131M03IPWR is a versatile and efficient solution for high-precision analog-to-digital conversion. Its robust feature set, high resolution, and ease of integration make it an ideal choice for engineers and designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0831 $54.7479
21+ $4.9912 $104.8152
32+ $4.8353 $154.7296
43+ $4.6793 $201.2099
56+ $4.5233 $253.3048
74+ $4.0554 $300.0996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess