EN
  • EN
  • DE

ADS130B02QPWRQ1

Part No ADS130B02QPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description AUTOMOTIVE 16-BIT, 32-KSPS, TWO- / 16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 32k
Number of Inputs 2
Input Type Differential
Data Interface Serial, SPI
Configuration ADC
Number of A/D Converters 2
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS130B02QPWRQ1DKR,296-ADS130B02QPWRQ1TR,296-ADS130B02QPWRQ1CT
Standard Package 2,000
Win Source Part Number 1318331-ADS130B02QPWRQ1
Ultra Librarian 3D Model Ultra Librarian ADS130B02QPWRQ1 CAD Model

Description

Texas Instruments ADS130B02QPWRQ1 Precision Delta-Sigma ADC

The Texas Instruments ADS130B02QPWRQ1 is a highly integrated, precision, delta-sigma (ΔΣ) analog-to-digital converter (ADC) specifically designed for the demanding needs of automotive and industrial applications. This ADC features a dual-channel design, offering simultaneous sampling of two inputs, which is ideal for applications such as battery monitoring systems, motor control, and electric power steering.

Key Features

  • High Precision: The ADS130B02QPWRQ1 boasts a 24-bit resolution with a programmable data rate up to 64 kSPS, ensuring accurate and high-resolution measurements.
  • Dual-Channel: With two differential or four single-ended input channels, this ADC provides flexibility in measuring multiple signals concurrently.
  • Integrated Features: It includes an internal oscillator, temperature sensor, voltage reference, and a digital filter, which simplifies system design and reduces external component count.
  • Automotive Qualified: Qualified for automotive applications, this device meets the AEC-Q100 standards for reliability and performance in harsh environments.
  • Interface: An SPI-compatible serial interface facilitates easy communication with microcontrollers and digital processors.
  • Power Efficiency: The device operates with a low current consumption, making it suitable for power-sensitive applications.
  • Robust Protection: Features such as cyclic redundancy check (CRC), error detection, and overvoltage protection for the analog inputs enhance the reliability and robustness of the system.

Applications

The ADS130B02QPWRQ1 is ideal for a variety of automotive and industrial applications, including:

  • Electric and hybrid electric vehicle battery management systems (BMS)
  • Motor control for electric power steering and electric vehicles
  • Industrial process control and automation
  • Energy measurement and monitoring systems

Its compact TSSOP-16 package allows for a minimized PCB footprint, while the extended temperature range ensures operation in extreme conditions. With its combination of precision, integration, and reliability, the ADS130B02QPWRQ1 from Texas Instruments is an excellent choice for high-performance data acquisition systems.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2403 $56.1627
20+ $5.1203 $102.4060
31+ $4.9603 $153.7693
42+ $4.8003 $201.6126
54+ $4.6403 $250.5762
73+ $4.1602 $303.6946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess