EN
  • EN
  • DE

ADS1292IRSMR

Part No ADS1292IRSMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 8KSPS 2CH 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Number of Channels 2
Power (Watts) 740μW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.7 V to 3.6 V
Case / Package 32-VQFN (4x4)
Win Source Part Number 1015414-ADS1292IRSMR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1292IRSMR CAD Model

Description

The Texas Instruments ADS1292IRSMR is a state-of-the-art, low-noise, multi-channel, simultaneous sampling analog-to-digital converter (ADC) designed for a wide range of medical and industrial applications. This integrated circuit is part of the ADS1292R series, which is renowned for its exceptional performance in biopotential measurements such as electrocardiogram (ECG) and electroencephalogram (EEG) monitoring systems.

Key Features

  • Precision ADC: The ADS1292IRSMR features 24-bit resolution with data rates up to 8 kSPS, ensuring high-precision data acquisition for critical measurements.
  • Integrated Features: It includes an internal oscillator, temperature sensor, and a reference with low temperature coefficient, which minimizes external component requirements and simplifies system design.
  • Low Power Consumption: Designed with power efficiency in mind, it operates in a low-power mode suitable for battery-powered devices, making it ideal for portable medical applications.
  • Multi-Channel: The device offers two differential or single-ended inputs with a fully differential input structure, providing flexibility for various types of signal inputs.
  • Programmable Gain: Users can select the programmable gain amplifier (PGA) settings from 1 to 12, allowing customization for different signal ranges.
  • CMRR and Noise Performance: It boasts a common-mode rejection ratio (CMRR) of -105 dB and excellent noise performance, crucial for high-quality signal acquisition.

Applications

The ADS1292IRSMR is ideally suited for:

  • Biomedical signal acquisition
  • Portable and stationary ECG systems
  • EEG/EMG/ECG monitoring
  • Patient monitoring systems
  • Fitness and activity heart rate monitors
  • Industrial process controls

Package and Quality

This device is offered in a compact, surface-mount, QFN-32 (5x5 mm) package, which is conducive to space-constrained applications. Texas Instruments is committed to high-quality standards and the ADS1292IRSMR is no exception, meeting stringent industry requirements for reliability and performance.

With its combination of precision, integration, and efficiency, the ADS1292IRSMR from Texas Instruments represents a premier choice for designers looking to create advanced, reliable, and high-performance medical and industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5732 $50.1588
22+ $4.5729 $100.6038
34+ $4.4300 $150.6200
47+ $4.2871 $201.4937
61+ $4.1442 $252.7962
81+ $3.7155 $300.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess