EN
  • EN
  • DE

ADS1284IRHFR

Part No ADS1284IRHFR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 31BIT SIGMA-DELTA 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001092-ADS1284IRHFR
Manufacturer Texas Instruments
Win Source Part Number Cross
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 31
Sampling Rate (Per Second) 128k
Number of Inputs 2
Input Type Differential
Data Interface SPI
Ultra Librarian 3D Model Ultra Librarian ADS1284IRHFR CAD Model

Description

The Texas Instruments ADS1284IRHFR represents a pinnacle of precision and performance in the field of analog-to-digital conversion. This high-resolution, 24-bit analog-to-digital converter (ADC) is designed for applications that demand the highest level of accuracy and low-noise performance, such as medical instrumentation, seismic monitoring systems, and industrial process control.

Key Features

  • High Precision: With its 24-bit resolution, the ADS1284IRHFR offers exceptional detail in analog signal conversion, ensuring that even the most subtle variations are captured with utmost precision.
  • Low Noise: This ADC features a very low-noise performance, which is critical for applications where signal integrity is paramount.
  • Flexible Data Rates: It supports data rates up to 2 kSPS, giving designers the flexibility to choose the optimal speed for their application while balancing power consumption.
  • Differential Inputs: The device includes four fully-differential input channels, which help to minimize common-mode noise and enhance measurement accuracy.
  • Integrated Features: On-chip features such as a programmable gain amplifier, a low-drift voltage reference, and an oscillator simplify design and reduce external component count.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADS1284IRHFR offers a power-efficient solution without compromising on performance.

Applications

The ADS1284IRHFR is well-suited for a wide range of high-precision applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • Seismic Data Acquisition
  • Scientific Research Instruments

Package and Availability

This ADC is available in a compact, surface-mountable QFN-28 package, ideal for space-constrained applications. Its part number ADS1284IRHFR ensures that you are getting the genuine product designed and manufactured by Texas Instruments, a leader in semiconductor solutions. Check with authorized distributors for availability and pricing.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.6841 $90.6841
2+ $87.8502 $175.7004
3+ $85.0164 $255.0492
4+ $82.1825 $328.7300
5+ $73.6809 $368.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess