EN
  • EN
  • DE

ADS1283AIRHFR

Part No ADS1283AIRHFR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 31BIT SIGMA-DELTA 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-VQFN (5x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (5x4)
Family Name ADS1283
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS1283AIRHFRCT, 296-ADS1283AIRHFRTR, 296-ADS1283AIRHFRDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860408-ADS1283AIRHFR
Ultra Librarian 3D Model Ultra Librarian ADS1283AIRHFR CAD Model

Description

Product Overview: ADS1283AIRHFR by Texas Instruments

The ADS1283AIRHFR, crafted by the renowned Texas Instruments, is a high-precision, 24-bit analog-to-digital converter (ADC) that provides a perfect blend of performance and efficiency for a wide array of applications. This integrated circuit is designed to cater to the demanding needs of industrial, medical, and scientific instrumentation where accurate and reliable data conversion is paramount.

At the core of the ADS1283AIRHFR lies a delta-sigma modulator that ensures low noise and high stability, making it an ideal choice for sensitive measurements such as seismic data acquisition, pressure sensors, and medical ECG/EKG systems. With its impressive sampling rate of up to 2 kSPS (kilosamples per second), this ADC is capable of capturing rapid signal changes without compromising the integrity of the data.

The device operates within a supply voltage range of 4.75V to 5.25V, which is conducive to interfacing with a variety of microcontrollers and digital systems. Furthermore, the ADS1283AIRHFR boasts a wide input common-mode range and includes a built-in programmable gain amplifier (PGA), offering the flexibility to work with signals of various amplitudes without the need for additional external components.

For ease of integration, the ADS1283AIRHFR features a serial peripheral interface (SPI) that is compatible with many digital systems, ensuring straightforward communication and data transfer. Moreover, the device comes in a compact VQFN (Very Thin Quad Flat No-Lead) package, which is space-efficient and suitable for high-density board designs.

To maintain the highest standards of quality and reliability, Texas Instruments has equipped this ADC with several internal fault detection mechanisms. These include a cyclic redundancy check (CRC) on the serial interface and a sensor open-circuit detection, which safeguards the system against potential data corruption and physical disconnections.

Overall, the ADS1283AIRHFR stands as a testament to Texas Instruments' commitment to delivering advanced electronic components that meet the stringent requirements of modern technology. With its superior data conversion capabilities, robust design, and versatile features, it is a prime choice for professionals seeking precision and durability in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.2024 $79.2024
2+ $76.7273 $153.4546
3+ $74.2522 $222.7566
4+ $71.7772 $287.1088
5+ $64.3519 $321.7595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess