EN
  • EN
  • DE

ADS124S08IPBSR

Part No ADS124S08IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32LQFP / PGA and Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 24
Sampling Rate (Per Second) 4k
Number of Inputs 12
Input Type Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA
Temperature Range - Operating -50°C ~ 125°C
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (5x5)
Mounting Style Surface Mount
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806416-ADS124S08IPBSR
Ultra Librarian 3D Model Ultra Librarian ADS124S08IPBSR CAD Model

Description

The ADS124S08IPBSR from Texas Instruments is a precision, 24-bit, analog-to-digital converter (ADC) designed with the needs of sensor measurement and industrial control applications in mind. This high-performance ADC offers a flexible input multiplexer (MUX), a built-in programmable gain amplifier (PGA), and an internal reference to provide a comprehensive solution for complex data acquisition scenarios.

Key Features

  • High Resolution: With 24-bit resolution, the ADS124S08IPBSR ensures high-precision measurements, making it ideal for applications requiring accurate data readings such as temperature, pressure, and weight measurement.
  • Flexible Input MUX: The device features a versatile input multiplexer that supports 11 differential or 19 single-ended inputs, allowing for a wide range of sensor types and configurations to be connected directly to the ADC.
  • Programmable Gain Amplifier: The integrated PGA provides gains ranging from 1 to 128, enhancing the ADC's ability to detect small signal variations, which is crucial in sensor applications.
  • Internal Reference: The ADS124S08IPBSR includes an internal 2.5V reference, reducing the need for external components and simplifying the design process.
  • Data Rate: It supports data rates up to 2 kSPS, offering a good balance between speed and resolution to cater to various application requirements.
  • Interface: The device is equipped with a SPI-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.
  • Compact Package: Available in a compact QFN-32 package, it is suitable for space-constrained applications.

Applications

The ADS124S08IPBSR is a versatile component that can be used across a broad range of applications, including:

  • Industrial process controls
  • Temperature measurement systems
  • Bridge sensor-based systems for pressure, strain, and force measurements
  • Weigh scales
  • Battery monitoring
  • Medical instrumentation

With its robust feature set, the ADS124S08IPBSR from Texas Instruments stands out as a reliable choice for engineers and designers looking to implement precise data acquisition systems with minimal additional circuitry.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8211 $52.3899
19+ $5.4527 $103.6013
29+ $5.2685 $152.7865
41+ $4.9000 $200.9000
54+ $4.7158 $254.6532
67+ $4.5316 $303.6172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess