EN
  • EN
  • DE

TPS54010PWPRG4

Part No TPS54010PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.2 – 4 -V, 14-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 4V
Output Voltage 0.9V
Output Voltage MAX 3.6V
Output Current 14A
Frequency - Switching 280kHz ~ 700kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1272552-TPS54010PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54010
Introduction Date February 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54010PWPRG4 CAD Model

Description

Product Overview: TPS54010PWPRG4 from Texas Instruments

The TPS54010PWPRG4 is a highly efficient, synchronous buck regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of TI's SWIFT™ family of products, which are known for their high performance and reliability in power management applications. The TPS54010PWPRG4 is particularly suitable for systems that require a compact, high-density power solution with excellent thermal performance.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.0V to 4.0V, making it versatile for various applications.
  • Output Current: It is capable of delivering up to 10A of continuous output current, which ensures stable operation for high-load conditions.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.9V to 3.3V, providing flexibility to power a wide range of components.
  • High Efficiency: The TPS54010PWPRG4 boasts high efficiency due to its integrated FETs and synchronous rectification technology.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device and the system from overheating.
  • Frequency Synchronization: This regulator offers frequency synchronization to reduce electromagnetic interference (EMI) in sensitive applications.

Applications

The TPS54010PWPRG4 is ideal for various applications, including:

  • Networking equipment
  • Telecommunications infrastructure
  • Server and storage systems
  • Industrial control and automation
  • Point-of-load conversions

Package and Reliability

The device comes in a 28-pin HTSSOP PowerPAD™ package that is designed to enhance its thermal performance and minimize the footprint on the PCB. The TPS54010PWPRG4 also features undervoltage lockout (UVLO), overcurrent protection (OCP), and pre-bias startup, ensuring safe operation under various conditions.

With its robust design and advanced features, the TPS54010PWPRG4 from Texas Instruments is a suitable choice for engineers looking for a reliable power management solution that can efficiently handle demanding loads while maintaining energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5195 $52.1560
19+ $5.3493 $101.6367
29+ $5.1821 $150.2809
40+ $5.0150 $200.6000
52+ $4.8478 $252.0856
70+ $4.3463 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,966 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess