EN
  • EN
  • DE

ADS1224

Part No ADS1224
Manufacturer Texas Instruments
Catalog Hard To Find
Description 24-Bit Analog-to-Digital Converter with 4-Channel Differential in put Multiplexxer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141623-ADS1224
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1224 CAD Model

Description

The Texas Instruments ADS1224 is a precision, 24-bit analog-to-digital converter (ADC) designed to meet the stringent requirements of industrial, instrumentation, and temperature sensing applications. This high-performance ADC offers a combination of features that make it ideal for measuring small signal voltages with high accuracy and resolution.

Key Features

  • High Precision: With a 24-bit resolution, the ADS1224 is capable of detecting minute changes in voltage, ensuring precise data conversion for critical applications.
  • Multiple Input Channels: It comes with four differential or eight single-ended input channels, providing flexibility for various sensor configurations and multiplexing options.
  • Programmable Gain Amplifier: The onboard programmable gain amplifier (PGA) offers gains from 1 to 128, enhancing the ADC's ability to read low-level signals without external amplification.
  • Data Rate: The ADS1224 supports data rates up to 20 samples per second, balancing the need for speed and noise performance.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low current draw, making it suitable for battery-powered devices.
  • Interface: The device features a SPI-compatible serial interface, ensuring easy integration with microcontrollers and digital systems.
  • Temperature Sensor: An integrated temperature sensor allows for temperature monitoring or compensation without the need for additional components.

Applications

The ADS1224 is versatile and can be used across a wide range of applications, including:

  • Process control and automation
  • Temperature measurements with RTDs, thermistors, and thermocouples
  • Pressure and strain gauge sensors
  • Weigh scales and precision measurement equipment
  • Battery monitoring and energy systems

Conclusion

Overall, the Texas Instruments ADS1224 ADC is a robust and reliable solution for professionals seeking high-precision data acquisition. Its combination of accuracy, programmability, and low power consumption makes it an excellent choice for a multitude of demanding measurement tasks.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3636 $55.0908
7+ $15.0676 $105.4732
11+ $14.5968 $160.5648
15+ $14.1259 $211.8885
19+ $13.6550 $259.4450
25+ $12.2424 $306.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess