Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 15V
Voltage - Output 1 0.6 ~ 1.8 V
Voltage - Output 2 0.6 ~ 1.8 V
Current - Output (Maximum) 18A, 18A
Applications ITE (Commercial)
Features OCP, OVP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BBGA Module
Size 0.63" L x 0.63" W x 0.17" H (16.0mm x 16.0mm x 4.4mm)
Manufacturer Package 144-BGA (16x16)
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758717-LTM4630EY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4630
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTM4630EY#PBF CAD Model

Description

The LTM4630EY#PBF is a high-performance dual 18A or single 36A DC/DC step-down power module regulator from Linear Technology, which is a part of Analog Devices. It is designed to deliver precision voltage regulation with a high level of integration, aiming to simplify the design and improve the reliability of complex power systems.

Key Features

  • Output Current: Capable of delivering dual 18A outputs or a single 36A output, providing flexibility for various applications.
  • Input Voltage Range: Operates over a wide input voltage range of 4.5V to 15V, suitable for a variety of power sources.
  • Output Voltage Range: Offers a versatile output voltage range from 0.6V to 1.8V, which can be precisely regulated to meet the needs of sensitive components.
  • High Efficiency: Features high efficiency and fast transient response, ensuring reliable performance even under dynamic load conditions.
  • Advanced Packaging: Encased in a compact (16mm x 16mm) LGA package that is over-molded and reflow solderable, which eases thermal management and simplifies PCB design.
  • Integrated Shielding: The built-in metal shielding reduces EMI, allowing the module to meet stringent electromagnetic compatibility (EMC) requirements.

Applications

The LTM4630EY#PBF is ideal for a range of applications, including:

  • Datacom and Telecom Systems
  • Industrial and Medical Equipment
  • Networking and Storage Systems
  • High-Density Distributed Power Systems

Product Advantages

The LTM4630EY#PBF stands out for its ease of use, with features such as internal compensation, a power good indicator, and support for tracking and margining functions. Its robust design ensures performance in harsh environments, and its ability to handle high power densities makes it a top choice for engineers looking to optimize their power solutions in space-constrained applications.

Environmental & Quality Certifications

Linear Technology's commitment to quality and environmental sustainability is evident in the certifications that the LTM4630EY#PBF meets, including RoHS compliance and adherence to ISO standards for quality management and continuous improvement.

You May Also Be Interested in

Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin DIP Module
Lowest to $10.2065
ECAD model for CME0505DC
GE Critical Power
CONVERTER DC/DC 2.5V 50W OUT T/H
Need more? Email Us
ECAD model for QW020A0G1
Texas Instruments
4.2-V TO 60-V INPUT, 1-V TO 6-V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 6V 1.5A 4.2V - 60V Input
Lowest to $11.5560
ECAD model for TPSM5601R5RDAR
Bel Power Solutions
Need more? Email Us
ECAD model for QLSS02B-NT
Bel Power Solutions
DC DC CONVERTER 5V 200W
Lowest to $91.9568
ECAD model for QME48T40050-NGB0G
TDK-Lambda Americas Inc.
DC/DC CONVERTER / Module DC-DC 1-OUT 3.3V to 12.6V 2.5A 10-Pin SMD T/R
Lowest to $44.3182
ECAD model for CE1050TP
Bel Power Solutions
DC/DC CONVERT 12V 14A
Need more? Email Us
ECAD model for QM48T14120-PAA0
Recom Power
0.5W DC/DC-CONVERTER ECONOLINE
Lowest to $13.5757
ECAD model for R0.5S-0505
ABB Embedded Power
DC DC CONVERTER 2.5V 88W
Need more? Email Us
ECAD model for QRW035A0G41

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.8562 $75.8562
2+ $62.2410 $124.4820
3+ $60.2959 $180.8877
4+ $58.3509 $233.4036
5+ $56.4059 $282.0295
6+ $50.5708 $303.4248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,450 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention