EN
  • EN
  • DE

ADS114S08IRHBR

Part No ADS114S08IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ADS114S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50882-2, ADS114S08IRHBR-ND, 296-50882-1, 296-50882-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910818-ADS114S08IRHBR
Ultra Librarian 3D Model Ultra Librarian ADS114S08IRHBR CAD Model

Description

Introducing the ADS114S08IRHBR from Texas Instruments

The ADS114S08IRHBR is a precision, integrated data acquisition system (IDAC) from Texas Instruments, designed for the most demanding applications where reliable and accurate signal measurement is critical. This high-performance, 16-bit analog-to-digital converter (ADC) is an ideal solution for a wide range of applications, including industrial process control, temperature sensing with RTDs, pressure sensing, and medical equipment monitoring.

At the heart of the ADS114S08IRHBR is its exceptional versatility, featuring a multiplexer (MUX), programmable gain amplifier (PGA), precision delta-sigma (ΔΣ) ADC, voltage reference, and a precision oscillator. This integration reduces system component count, simplifying design and lowering system power consumption without compromising performance.

The device supports four differential or eight single-ended inputs, allowing it to interface with various sensors. Its input multiplexer includes a built-in sensor burnout detect feature, ensuring system reliability. The PGA offers gains from 1 to 128, which, combined with the high-resolution ADC, enables small signal detection even in the presence of large common-mode voltages.

With its onboard, low-drift voltage reference, the ADS114S08IRHBR maintains accuracy over time and temperature variations. The internal oscillator eliminates the need for external timing components, further simplifying design and reducing external part count.

Communication with the ADS114S08IRHBR is straightforward, thanks to its SPI-compatible serial interface, which ensures easy connection to microcontrollers and processors. The device operates over a wide supply range of 2.7V to 5.5V, making it suitable for both battery-powered and line-powered applications. Additionally, multiple internal and external clock options provide flexibility in system design.

Encased in a compact QFN-32 package, the ADS114S08IRHBR is designed to meet the space constraints of modern electronic systems while providing the robustness required for industrial environments. Texas Instruments' commitment to quality and performance makes the ADS114S08IRHBR a reliable choice for precision data acquisition needs.

Whether you're designing for process automation, temperature monitoring, or any other application requiring precise data acquisition, the ADS114S08IRHBR from Texas Instruments offers a high-performance, integrated solution that can help streamline your design process and enhance overall system performance.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8786 $55.0288
18+ $5.6440 $101.5920
28+ $5.4676 $153.0928
38+ $5.2912 $201.0656
49+ $5.1148 $250.6252
66+ $4.5857 $302.6562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess