EN
  • EN
  • DE

ADS1100A0IDBVTG4

Part No ADS1100A0IDBVTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Self-Calibrating, 16-Bit Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 16
Sampling Rate (Per Second) 128
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting SMD (SMT)
Base Product Number ADS1100
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265245-ADS1100A0IDBVTG4
Ultra Librarian 3D Model Ultra Librarian ADS1100A0IDBVTG4 CAD Model

Description

The ADS1100A0IDBVTG4 from Texas Instruments is a single-channel, 16-bit analog-to-digital converter (ADC) with a built-in programmable gain amplifier (PGA). It is a self-calibrating ADC, which means that it automatically corrects for offset and gain errors. This makes it ideal for applications where high accuracy is required, such as industrial automation, medical devices, and precision test and measurement equipment.

The ADS1100A0IDBVTG4 has a wide input voltage range of -2.048 V to 2.048 V, and a maximum sampling rate of 250 SPS. The PGA can be programmed for gains of 1, 2, 4, 8, 16, 32, 64, or 128, which gives the ADC a full-scale input voltage range of -2.048 V to 2.048 V, or -4.096 V to 4.096 V, or -8.192 V to 8.192 V, and so on.

The ADS1100A0IDBVTG4 is available in a small, SOT-23-6 package, making it ideal for space-constrained applications. It is also low-power, consuming only 1.8 mA of current in power-down mode.

Features

  • Self-calibrating, 16-bit ADC
  • Wide input voltage range (-2.048 V to 2.048 V)
  • Programmable gain amplifier (PGA) with gains of 1, 2, 4, 8, 16, 32, 64, or 128
  • Maximum sampling rate of 250 SPS
  • Low-power consumption (1.8 mA in power-down mode)
  • Small, SOT-23-6 package

Applications

  • Industrial automation
  • Medical devices
  • Precision test and measurement equipment
  • Data acquisition systems
  • Process control systems
  • Battery monitoring systems
  • Energy management systems
  • Consumer electronics

Example Use Cases

  • Measuring the temperature of a machine in an industrial plant
  • Measuring the blood pressure of a patient in a medical setting
  • Measuring the voltage of a battery in a consumer electronic device
  • Measuring the current flowing through a motor in a process control system
  • Measuring the energy consumption of a building in an energy management system

Benefits

  • High accuracy: The ADS1100A0IDBVTG4 is a self-calibrating ADC, which means that it automatically corrects for offset and gain errors. This makes it ideal for applications where high accuracy is required.
  • Wide input voltage range: The ADS1100A0IDBVTG4 has a wide input voltage range of -2.048 V to 2.048 V, which makes it suitable for a wide variety of applications.
  • Programmable gain amplifier: The ADS1100A0IDBVTG4 has a programmable gain amplifier (PGA), which allows the user to adjust the full-scale input voltage range of the ADC. This makes it easy to tailor the ADC to the specific needs of the application.
  • Low-power consumption: The ADS1100A0IDBVTG4 is a low-power device, which makes it ideal for battery-powered applications.
  • Small package size: The ADS1100A0IDBVTG4 is available in a small, SOT-23-6 package, making it ideal for space-constrained applications.

Conclusion

The ADS1100A0IDBVTG4 from Texas Instruments is a high-performance, self-calibrating, 16-bit ADC that is ideal for a wide variety of applications. It offers a wide input voltage range, a programmable gain amplifier, low-power consumption, and a small package size.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3068 $52.2720
85+ $1.2241 $104.0485
130+ $1.1828 $153.7640
185+ $1.1000 $203.5000
240+ $1.0587 $254.0880
295+ $1.0173 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,450 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess