EN
  • EN
  • DE

ADS1013IRUGR

Part No ADS1013IRUGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Single ADC Delta-Sigma 3.3ksps 12-bit Serial 10-Pin X2QFN T/R / IC ADC 12BIT I2C 3.3KSPS 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 3.3k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2 V to 5.5 V
Digital Supply Voltage 2 V to 5.5 V
Features Selectable Address
Temperature Range - Operating -40°C to 125°C
Case / Package 10-X2QFN (2x1.5)
Win Source Part Number 1015333-ADS1013IRUGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADS1013
Introduction Date April 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADS1013IRUGR CAD Model

Description

Product Overview: Texas Instruments ADS1013IRUGR

The Texas Instruments ADS1013IRUGR is a precision, low-power, 12-bit analog-to-digital converter (ADC) that offers a seamless blend of performance and efficiency, ideal for a wide array of applications ranging from portable devices to industrial instrumentation and consumer electronics.

Key Features

  • Resolution: The ADS1013IRUGR boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, ensuring accuracy and precision in your measurements.
  • Sampling Rate: With a programmable data rate up to 3300 samples per second (SPS), this ADC allows for fast and responsive data acquisition, suitable for both slow and rapidly changing signals.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a supply range from 2.0V to 5.5V and features a low current consumption that extends battery life in portable devices.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers gains ranging from 2/3x to 16x, enabling the ADC to capture both small and large signals with high fidelity.
  • Interface: The device communicates through an I2C-compatible serial interface, which is widely used and ensures easy integration with most microcontrollers and processors.
  • Size: The compact form factor of the ADS1013IRUGR, available in a VSSOP-10 package, makes it an excellent choice for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C, making it robust for demanding environments.

Applications

The ADS1013IRUGR is versatile and can be employed in various sectors, including:

  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Consumer electronics

Conclusion

Overall, the Texas Instruments ADS1013IRUGR is a superior choice for designers looking for a reliable, precise, and power-efficient ADC solution. Its combination of high resolution, programmable data rates, and low power consumption, along with an integrated PGA and robust temperature performance, make it an adaptable component for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4777 $52.0317
50+ $2.0330 $101.6500
77+ $1.9695 $151.6515
105+ $1.9060 $200.1300
136+ $1.8424 $250.5664
182+ $1.6518 $300.6276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess