EN
  • EN
  • DE

ADC3660IRSBT

Part No ADC3660IRSBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 2
Architecture -
Reference Type External, Internal
Voltage - Supply, Analog 1.75V ~ 1.85V
Voltage - Supply, Digital 1.75V ~ 1.85V
Features -
Temperature Range - Operating -40°C ~ 105°C
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Mounting Type Surface Mount
Base Product Number ADC3660
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 1366562-ADC3660IRSBT
Ultra Librarian 3D Model Ultra Librarian ADC3660IRSBT CAD Model

Description

Introducing the ADC3660IRSBT by Texas Instruments

The ADC3660IRSBT is a cutting-edge analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Texas Instruments. Designed to offer exceptional performance and flexibility, this device is an ideal choice for a wide range of applications that require high-speed data acquisition and processing.

Key Features

  • High-Speed Performance: The ADC3660IRSBT operates at a fast sampling rate, making it suitable for applications that require rapid signal conversion to ensure minimal latency and real-time data processing.
  • Resolution: With its high-resolution capabilities, this ADC provides precise digital representation of analog signals, allowing for accurate and detailed data analysis.
  • Low Power Consumption: Despite its high-speed operation, the ADC3660IRSBT is designed to be energy-efficient, minimizing power usage and heat generation, which is crucial for battery-powered and thermally-sensitive applications.
  • Integrated Features: The device includes a variety of built-in functionalities such as a voltage reference and an oscillator, simplifying system design and reducing the need for external components.
  • Interface Options: It supports multiple digital interface standards, providing flexibility in system integration and compatibility with a range of microprocessors and digital signal processors.

Applications

The versatility of the ADC3660IRSBT makes it an excellent choice for numerous applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Communication infrastructure
  • Industrial automation and control systems

Quality and Reliability

As with all Texas Instruments products, the ADC3660IRSBT is manufactured to meet the highest industry standards for quality and reliability. It undergoes rigorous testing to ensure performance under various conditions, giving designers confidence in its operation and longevity.

Support and Resources

Texas Instruments provides comprehensive support for the ADC3660IRSBT, including detailed datasheets, application notes, and design resources. Engineers can access TI's extensive online community and technical support to aid in the integration and deployment of this ADC in their projects.

Whether you're developing advanced medical equipment or sophisticated industrial systems, the ADC3660IRSBT from Texas Instruments is a reliable and high-performing solution that can meet your analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.4914 $111.4914
2+ $107.8949 $215.7898
3+ $104.2984 $312.8952
4+ $93.5089 $374.0356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,495 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess