EN
  • EN
  • DE

SN54ALS874JT

Part No SN54ALS874JT
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021764-SN54ALS874JT
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54ALS874JT CAD Model

Description

The SN54ALS874JT, manufactured by Rochester Electronics, is a high-performance, advanced low-power Schottky octal D-type flip-flop with 3-state outputs. This device is specifically designed for high-speed memory address drivers, clock drivers, and bus-oriented applications where high capacitive drive is required.

Applications:

  • Memory Address Drivers: Provides the necessary drive capability to interface with memory devices.
  • Clock Drivers: Buffers and distributes clock signals with minimal skew.
  • Bus-Oriented Applications: Enables efficient data transfer across parallel buses.
  • High-Speed Data Acquisition Systems: Used in applications requiring fast and reliable data processing.
  • Digital Signal Processing (DSP) Systems: Employed in systems where high-speed data manipulation is critical.

Features:

  • Octal D-Type Flip-Flops: Contains eight independent D-type flip-flops.
  • 3-State Outputs: Allows the outputs to be placed in a high-impedance state, enabling multiple devices to share a common bus.
  • High Output Drive Capability: Can drive highly capacitive loads without significant signal degradation.
  • Low Power Consumption: ALS (Advanced Low-Power Schottky) technology minimizes power dissipation.
  • High Speed: Provides fast switching speeds for high-performance applications.
  • Positive-Edge Triggered Clock: Data is transferred to the output on the rising edge of the clock signal.
  • Direct Clear Input: Asynchronous clear input that resets all flip-flops.

Benefits:

  • Improved System Performance: High speed and high drive capability enhance overall system performance.
  • Reduced Power Consumption: Low power consumption lowers operating costs and extends battery life in portable applications.
  • Simplified Bus Interfacing: 3-state outputs simplify interfacing with shared buses.
  • Increased System Reliability: High-quality manufacturing ensures reliable operation.
  • Enhanced Noise Immunity: ALS technology provides improved noise immunity compared to standard TTL devices.

Additional Details:

The SN54ALS874JT operates over a wide temperature range. Detailed specifications including propagation delays, supply voltage range, and input/output voltage levels can be found in the device datasheet from Rochester Electronics or Texas Instruments (as Rochester often re-manufactures TI parts). This part comes in a ceramic package, making it suitable for military and aerospace applications that demand high reliability and performance in harsh environments. It's often used where temperature stability and longevity are crucial.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess