EN
  • EN
  • DE

ADC34J25IRGZR

Part No ADC34J25IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name ADC34J25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910243-ADC34J25IRGZR
Ultra Librarian 3D Model Ultra Librarian ADC34J25IRGZR CAD Model

Description

Product Overview: Texas Instruments ADC34J25IRGZR

The ADC34J25IRGZR is a cutting-edge analog-to-digital converter (ADC) developed by Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This high-performance, dual-channel ADC operates at a sample rate of up to 250 MSPS (Mega Samples Per Second), providing exceptional speed and accuracy for a wide range of applications such as wireless communications, test and measurement equipment, and radar systems.

Key Features

  • High-Speed Performance: With a sampling rate of 250 MSPS, the ADC34J25IRGZR is capable of converting analog signals into digital data with remarkable speed, making it ideal for high-frequency signal processing.
  • Dual-Channel Operation: This ADC features two independent analog input channels, allowing for simultaneous sampling of different signals, which is particularly useful in multi-antenna systems and other complex signal environments.
  • Resolution: The device boasts a 14-bit resolution, providing fine granularity in digital output and ensuring high fidelity in the representation of the original analog signal.
  • JESD204B Interface: It includes a JESD204B serial interface, which supports high-speed data transfer and reduces the number of data I/O lines required, simplifying PCB layout and reducing system complexity.
  • Integrated Features: The ADC34J25IRGZR is equipped with additional features such as digital down-conversion, a configurable digital filter, and an on-chip temperature sensor, enhancing its versatility and reducing the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power consumption, which is critical for portable and battery-powered devices.

Applications

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Radar and Imaging Systems
  • Medical Imaging Devices
  • Data Acquisition Systems

The ADC34J25IRGZR from Texas Instruments is packaged in a compact 48-VQFN (RGZ) form factor, making it suitable for space-constrained applications. Its high-speed performance, dual-channel capability, and integrated features make it an excellent choice for designers seeking to create sophisticated systems that require precise and rapid conversion of analog signals to digital data. Texas Instruments' commitment to quality and performance ensures that the ADC34J25IRGZR is a reliable and efficient solution for advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.7595 $102.7595
2+ $99.4447 $198.8894
3+ $96.1298 $288.3894
4+ $86.1854 $344.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess