EN
  • EN
  • DE

ADC34J24IRGZT

Part No ADC34J24IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 125MSPS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 125M
Number of Inputs 4
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 767778-ADC34J24IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name ADC34J24
Introduction Date May 22, 2014
ECCN 3A991.c.2
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC34J24IRGZT CAD Model

Description

Introducing the ADC34J24IRGZT from Texas Instruments

The ADC34J24IRGZT is a high-performance, dual-channel, 14-bit Analog-to-Digital Converter (ADC) designed by the renowned semiconductor company, Texas Instruments. This state-of-the-art ADC is part of Texas Instruments' extensive data converter portfolio and is specifically engineered to meet the demanding requirements of modern communication systems, medical imaging, and test and measurement equipment.

Key Features

  • High-Speed Performance: With a sampling rate of up to 160 MSPS (Mega Samples Per Second), the ADC34J24IRGZT ensures precise and rapid data conversion, making it ideal for applications requiring high-speed signal processing.
  • Dual-Channel Operation: The device features two ADC cores, allowing simultaneous sampling of different signals. This capability is particularly beneficial for systems that need to process multiple signal channels with tight phase matching requirements.
  • Wide Input Bandwidth: The ADC34J24IRGZT boasts an input bandwidth that supports a wide range of frequencies, enabling it to handle a variety of signal types from low-frequency signals to high-frequency IF (Intermediate Frequency) inputs.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC offers an excellent performance-to-power ratio, which is critical for power-sensitive applications.
  • JESD204B Interface: The inclusion of the JESD204B high-speed serial interface simplifies board design and reduces the number of data I/O lines required, which leads to a smaller PCB footprint and reduced system complexity.

Applications

The ADC34J24IRGZT is versatile and can be used across a wide array of applications, including:

  • Wireless communication infrastructure (e.g., base stations for 3G, 4G LTE, and 5G)
  • Medical imaging systems (e.g., MRI and ultrasound equipment)
  • Test and measurement instruments
  • High-speed data acquisition systems

With its robust feature set and Texas Instruments' commitment to quality, the ADC34J24IRGZT is an excellent choice for designers looking to enhance the performance and reliability of their high-speed signal processing systems.

For detailed specifications and application support, visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $126.6542 $126.6542
2+ $122.4324 $244.8648
3+ $109.7670 $329.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess