EN
  • EN
  • DE

ADC32RF82IRMPT

Part No ADC32RF82IRMPT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT 72VQFN / 14 Bit Analog to Digital Converter 2 Input 2 72-VQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 14
Sampling Rate (Per Second) 2.5G
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Number of A/D Converters 2
Reference Type External
Voltage - Supply, Analog 1.1V ~ 2V
Voltage - Supply, Digital 1.1V ~ 1.2V
Features Interleavable, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Mounting SMD (SMT)
Base Product Number ADC32RF82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Other Names -296-47442-2-ND,296-47442-6,296-47442-1,296-47442-2
Standard Package 250
Win Source Part Number 987903-ADC32RF82IRMPT
Ultra Librarian 3D Model Ultra Librarian ADC32RF82IRMPT CAD Model

Description

Product Overview: ADC32RF82IRMPT

The ADC32RF82IRMPT is a cutting-edge dual-channel, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments to deliver exceptional performance in radio frequency (RF) sampling applications. This high-speed ADC is capable of operating at a sample rate of up to 3 GSPS (giga-samples per second), making it an ideal choice for demanding applications such as wireless infrastructure, test and measurement equipment, and defense electronics.

Key Features

  • Dual-Channel Operation: The ADC32RF82IRMPT features two ADC cores, enabling simultaneous sampling of two independent input signals. This dual-channel configuration enhances system design flexibility and increases data throughput.
  • High Sample Rate: With a maximum sample rate of 3 GSPS, the device captures a wide bandwidth, which is crucial for advanced RF applications that require high-speed data acquisition.
  • High Resolution: The 14-bit resolution ensures high-fidelity signal representation, providing excellent dynamic range and signal-to-noise ratio (SNR), which are critical for accurate signal processing and analysis.
  • JESD204B Interface: The ADC32RF82IRMPT incorporates the JESD204B high-speed serial interface, which simplifies board layout and reduces the number of data I/O lines, resulting in a more efficient system design.
  • Programmable Gain and Bandwidth: Users can adjust the full-scale input voltage and bandwidth to optimize performance for specific applications, offering greater control over signal acquisition parameters.
  • Digital Down-Converter (DDC): Integrated DDCs with decimation filters reduce the data rate and simplify the digital signal processing chain by performing frequency translation and filtering within the ADC.

Applications

The ADC32RF82IRMPT is engineered to meet the requirements of a broad range of applications. It is particularly well-suited for:

  • Wireless infrastructure (such as base stations for 4G, 5G)
  • Test and measurement systems
  • Electronic warfare and radar systems
  • Software-defined radios

With its robust feature set, the ADC32RF82IRMPT from Texas Instruments provides designers with a powerful tool for developing high-performance RF systems that demand precision, speed, and reliability.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $286.5672 $286.5672
2+ $275.3732 $550.7464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess