EN
  • EN
  • DE

ADC32RF80IRMPT

Part No ADC32RF80IRMPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 72VQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 - 72-VQFN (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-VQFN (10x10)
Family Name ADC32RF80
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Other Part Number ADC32RF80IRMPT-ND, -296-45389-1-ND, 296-45389-6, 296-45389-2, 296-45389-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910239-ADC32RF80IRMPT
Ultra Librarian 3D Model Ultra Librarian ADC32RF80IRMPT CAD Model

Description

Product Overview: ADC32RF80IRMPT from Texas Instruments

The ADC32RF80IRMPT is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of advanced radio frequency (RF) sampling applications. With a sampling rate of up to 3 GSPS (giga-samples per second), this ADC is ideal for use in a variety of high-speed signal processing systems, including wireless infrastructure, radar, test and measurement equipment, and electronic warfare.

One of the standout features of the ADC32RF80IRMPT is its RF-sampling capability, which allows for direct digitization of input frequencies up to and beyond the second Nyquist zone. This eliminates the need for complex, power-hungry intermediate frequency (IF) stages, enabling more compact and efficient system designs. The device also integrates a digital down-converter (DDC) for each channel, which includes decimation and programmable finite impulse response (FIR) filters, further reducing the data rate and simplifying the digital interface to downstream processors.

The ADC32RF80IRMPT boasts excellent dynamic performance, with a signal-to-noise ratio (SNR) that ensures high-quality signal acquisition, and a spurious-free dynamic range (SFDR) that minimizes the presence of unwanted signals in the frequency spectrum. These characteristics are crucial for systems that require precise signal analysis and high-fidelity data conversion.

For ease of integration, the ADC32RF80IRMPT is equipped with a JESD204B serial interface, which provides a high-speed data connection to digital signal processors (DSPs) or field-programmable gate arrays (FPGAs). This interface not only simplifies the PCB layout but also supports deterministic latency, an essential feature for multi-channel synchronization in phased array systems.

Additionally, the device includes several built-in self-test features, enabling system designers to verify functionality and performance without the need for external test equipment. The ADC32RF80IRMPT is available in a compact, thermally-enhanced 144-VQFN (RHA) package, making it suitable for space-constrained applications where thermal management is a concern.

In summary, the ADC32RF80IRMPT from Texas Instruments represents a blend of high-speed performance, integration, and functionality, making it a top choice for designers looking to create advanced RF sampling systems with reduced complexity and improved efficiency.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess